Status: | Active |
---|---|
Series: | MCP621S |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
8,447
in stock
|
Buy Now | |
element14
from US$1.48
|
8,447
in stock
|
Buy Now | |
Farnell
from US$1.23
|
8,447
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
2,980
in stock
|
Buy Now | |
Microchip Technology
from US$1.28
|
613
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
mCal Technology: On chip self-calibration |
20MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Small 5-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 20000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 13 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 60 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP621/1S/2/3/4/5/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.066667 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Op-Amp, 20Mhz, -40 To 125Deg C, Sot-23 | Newark Electronics |
OP AMP, 20MHZ, 5SOT23 | element14 |
Single, 20MHz OP, mCal, E temp | Microchip Technology |
Op amp,20MHz,10V/us,RRO,mCal,SOT23-5 | RS |
MCP621 Series 5.5 V 20 MHz 2.5 mA Operational Amplifier with mCal - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R O/P 5.5V 5-Pin SOT-23 T/R | Avnet America |
IC, OP AMP | RS Americas |
Where can I find additional details, specifications and documents for a MCP621ST-E/OT?
Additional datasheets, footprints and schematics for MCP621ST-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP621ST-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP621ST-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP621ST-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP621ST-E/OT fall under?
The MCP621ST-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP621ST-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP621ST-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP621ST-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP621ST-E/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Microchip Technology have stock available or on a lead time for MCP621ST-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP621ST-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP621ST-E/OT?
You can fill out our help required form which you can use to request a quote for MCP621ST-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.