Status: | Active |
---|---|
Series: | MCP619 |
RoHS: | Compliant |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
420
in stock
|
Buy Now | |
Microchip Technology
from US$1.58
|
11,058
in stock
|
Buy Now | |
Micros
from US$1.66
|
469
in stock
|
Buy Now | |
Schukat Electronic
from US$1.33
|
279
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
212
in stock
|
Buy Now | |
element14
from US$1.70
|
212
in stock
|
Buy Now | |
Farnell
from US$1.59
|
212
in stock
|
Buy Now | |
EBV Elektronik
-
|
57
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$2.45
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
190kHz Gain Bandwidth Product |
Unity gain stable |
Rail-to-Rail Output |
Specified over the Industrial Temperature Range |
# Per Package | 4 |
---|---|
GBWP (kHz) | 190 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 2.3 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 19 |
Iq Max (uA) | 25 |
Input Voltage Noise Density (nV/rt(Hz)) | 32 |
PSRR Min (dB) | 86 |
CMRR Min (dB) | 80 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 15000 |
PM (deg) | 57 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.08 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (57) |
Board Design Files |
---|
SPICE Model for MCP616/7/8/9 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Quad 2.3V PNP in OP, I temp | Microchip Technology |
Quad R-R Out Op-Amp, GBW 0.19MHz, SR 0.08V/us, Voff 0.15mV, 2.3÷5.5V, -40÷85°C | Micros |
2.3 to 5.5V BiCMOS Operational Amplifier | RS |
4xOp-Amp M'power 190kHz 0,08V/us SO14 | Schukat Electronic |
Operational Amplifier, Quad, 190 Khz, 4, 0.08 V/ S, 2.3V To 5.5V, Soic, 14 Rohs Compliant: Yes |Microchip MCP619-I/SL | Newark Electronics |
IC, OP AMP, 2.3V, QUAD, SOIC14, 619 | element14 |
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N Tube | EBV Elektronik |
MCP619 Series 5.5 V 190 kHz Micropower Bi-CMOS Operational Amplifier - SOIC-14 | Future Electronics |
2.3 to 5.5V BiCMOS Operational Amplifier | Microchip Technology Inc. MCP619-I/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP619-I/SL?
Additional datasheets, footprints and schematics for MCP619-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP619-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP619-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP619-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP619-I/SL fall under?
The MCP619-I/SL is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP619-I/SL when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP619-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP619-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP619-I/SL have stock available?
Authorised distributors including Microchip Technology, Micros, RS, Schukat Electronic and Newark Electronics have stock available or on a lead time for MCP619-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP619-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP619-I/SL?
You can fill out our help required form which you can use to request a quote for MCP619-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.