Status: | Active |
---|---|
Series: | MCP618 |
RoHS: | Compliant |
Trimmed for Low Offset Voltage |
190kHz Gain Bandwidth Product |
Unity gain stable |
Rail-to-Rail Output |
Chip Select Pin |
Specified over the Industrial Temperature Range |
# Per Package | 1 |
---|---|
GBWP (kHz) | 190 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 2.3 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 19 |
Iq Max (uA) | 25 |
Input Voltage Noise Density (nV/rt(Hz)) | 32 |
PSRR Min (dB) | 86 |
CMRR Min (dB) | 80 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 15000 |
PM (deg) | 57 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.08 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Board Design Files |
---|
SPICE Model for MCP616/7/8/9 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Single 2.3V PNP in OP w/ CS, I temp | Microchip Technology |
Op Amp, 190Khz, 0.08V/Us, 150 Uv, 8-Msop | Newark Electronics |
OP Amp Single GP R-R O/P 5.5V 8-Pin MSOP Tube | Avnet America |
Microchip MCP618-I/MS Op Amp, 190kHz Rail-Rail, 2.3 - 5.5 V, 8-Pin MSOP | Microchip Technology Inc. MCP618-I/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP618-I/MS?
Additional datasheets, footprints and schematics for MCP618-I/MS are listed on our Part Details page. You can also find images and similar parts to MCP618-I/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP618-I/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP618-I/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP618-I/MS fall under?
The MCP618-I/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP618-I/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP618-I/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP618-I/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP618-I/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for MCP618-I/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP618-I/MS often in real-time on the comparison pages.
What if I can't find stock of MCP618-I/MS?
You can fill out our help required form which you can use to request a quote for MCP618-I/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.