Status: | Active |
---|---|
Series: | MCP617 |
RoHS: | Compliant |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
9,497
in stock
|
Buy Now | |
Microchip Technology
from US$1.04
|
12,450
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
9,497
in stock
|
Buy Now | |
element14
from US$1.16
|
9,497
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
RS Americas
from US$1.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
190kHz Gain Bandwidth Product |
Unity gain stable |
Rail-to-Rail Output |
Specified over the Industrial Temperature Range |
# Per Package | 2 |
---|---|
GBWP (kHz) | 190 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 2.3 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 19 |
Iq Max (uA) | 25 |
Input Voltage Noise Density (nV/rt(Hz)) | 32 |
PSRR Min (dB) | 86 |
CMRR Min (dB) | 80 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 15000 |
PM (deg) | 57 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.08 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
SPICE Model for MCP616/7/8/9 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual 2.3V PNP in OP, I temp | Microchip Technology |
Opamp, 190Khz, -40 To 85Deg C | Newark Electronics |
OPAMP, 190KHZ, -40 TO 85DEG C | element14 |
MCP617 Series 5.5 V 190 kHz Micropower Bi-CMOS Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R O/P 5.5V 8-Pin SOIC N T/R | Avnet America |
Dual 2.3V PNP in OP, I temp8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. MCP617T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP617T-I/SN?
Additional datasheets, footprints and schematics for MCP617T-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP617T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP617T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP617T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP617T-I/SN fall under?
The MCP617T-I/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP617T-I/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP617T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP617T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP617T-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MCP617T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP617T-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP617T-I/SN?
You can fill out our help required form which you can use to request a quote for MCP617T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.