Status: | Active |
---|---|
Series: | MCP6143 |
RoHS: | Compliant |
Prices starting from US$0.43
Low Quiescent Current: 600 nA/amplifier (typical) |
Gain Bandwidth Product: 100 kHz (typical) |
Stable for gains of 10 V/V or higher |
Rail-to-Rail Input/Output |
Wide Supply Voltage Range: 1.4V to 6.0V |
Available in Single, Dual, and Quad |
Chip Select (CS) with MCP6143 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 100 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.6 |
Iq Max (uA) | 1 |
Input Voltage Noise Density (nV/rt(Hz)) | 170 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.024 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP6141/2/3/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
G>10, SINGLE 1.6V 100 KHZ OP W/CS, E TEMP | Microchip Technology |
Ic, Op Amp, 100Khz, 0.024V/ Us, 3Mv, 6-Sot-23 | Newark Electronics |
OP Amp Single GP R-R I/O 5.5V 6-Pin SOT-23A T/R | Avnet America |
Microchip MCP6143T-E/CH Op Amp,0.1MHz CMOS, Rail to Rail,3V,5V,6-Pin SOT-23A | Microchip Technology Inc. MCP6143T-E/CH | RS Americas |
OP AMP, 1.4V, SINGLE, R-R, SOT23-6 | Farnell |
Where can I find additional details, specifications and documents for a MCP6143T-E/CH?
Additional datasheets, footprints and schematics for MCP6143T-E/CH are listed on our Part Details page. You can also find images and similar parts to MCP6143T-E/CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6143T-E/CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6143T-E/CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6143T-E/CH fall under?
The MCP6143T-E/CH is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6143T-E/CH when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6143T-E/CH you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6143T-E/CH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6143T-E/CH have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MCP6143T-E/CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6143T-E/CH often in real-time on the comparison pages.
What if I can't find stock of MCP6143T-E/CH?
You can fill out our help required form which you can use to request a quote for MCP6143T-E/CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.