Status: | Active |
---|---|
Series: | MCP6142 |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
3,290
in stock
|
Buy Now | |
Microchip Technology
from US$0.78
|
52,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
element14
from US$0.84
|
-
|
Buy Now | |
Farnell
from US$0.78
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 600 nA/amplifier (typical) |
Gain Bandwidth Product: 100 kHz (typical) |
Stable for gains of 10 V/V or higher |
Rail-to-Rail Input/Output |
Wide Supply Voltage Range: 1.4V to 6.0V |
Available in Single, Dual, and Quad |
Chip Select (CS) with MCP6143 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 100 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.6 |
Iq Max (uA) | 1 |
Input Voltage Noise Density (nV/rt(Hz)) | 170 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.024 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
SPICE Model for MCP6141/2/3/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual Non-unity gain stable u-power CMOS Op Amp. Quad Non-unity gain stable | Microchip Technology |
G>10, Dual 1.6V 100 khz OP, I temp | RS |
Ic,operational Amplifier,dual,cmos,sop,8Pin,plastic Rohs Compliant: Yes |Microchip MCP6142T-I/SN | Newark Electronics |
MCP6142 Series 6 V 100 kHz SMT Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SOIC N T/R | Avnet America |
G>10, Dual 1.6V 100 khz OP, I temp8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. MCP6142T-I/SN | RS Americas |
OPAMP, 100KHZ, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MCP6142T-I/SN?
Additional datasheets, footprints and schematics for MCP6142T-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP6142T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6142T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6142T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6142T-I/SN fall under?
The MCP6142T-I/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6142T-I/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6142T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6142T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6142T-I/SN have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, Newark Electronics and Future Electronics have stock available or on a lead time for MCP6142T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6142T-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6142T-I/SN?
You can fill out our help required form which you can use to request a quote for MCP6142T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.