Status: | Active |
---|---|
Series: | MCP6141 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.65
|
960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
-
|
Buy Now | |
Avnet America
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 600 nA/amplifier (typical) |
Gain Bandwidth Product: 100 kHz (typical) |
Stable for gains of 10 V/V or higher |
Rail-to-Rail Input/Output |
Wide Supply Voltage Range: 1.4V to 6.0V |
Available in Single, Dual, and Quad |
Chip Select (CS) with MCP6143 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 100 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.6 |
Iq Max (uA) | 1 |
Input Voltage Noise Density (nV/rt(Hz)) | 170 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.024 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (60) |
Board Design Files |
---|
SPICE Model for MCP6141/2/3/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Single Non-unity gain stable u-power CMOS Op Amp. Single w/Chip Select Non-unity | Microchip Technology |
IC: operational amplifier | Transfer Multisort Elektronik |
Ic, Op Amp, 100Khz, 0.024V/ Us, Dip-8 | Newark Electronics |
OP Amp Single GP R-R I/O 5.5V 8-Pin PDIP Tube | Avnet America |
Microchip MCP6141-I/P Op Amp, 0.1MHz CMOS, Rail to Rail, 3 V, 5 V, 8-Pin PDIP | Microchip Technology Inc. MCP6141-I/P | RS Americas |
IC, OP-AMP 1.6V, 100KHZ, G>10 | element14 |
Where can I find additional details, specifications and documents for a MCP6141-I/P?
Additional datasheets, footprints and schematics for MCP6141-I/P are listed on our Part Details page. You can also find images and similar parts to MCP6141-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6141-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6141-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6141-I/P fall under?
The MCP6141-I/P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6141-I/P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6141-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6141-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6141-I/P have stock available?
Authorised distributors including Microchip Technology, Transfer Multisort Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6141-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6141-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP6141-I/P?
You can fill out our help required form which you can use to request a quote for MCP6141-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.