Status: | Active |
---|---|
Series: | MCP609 |
RoHS: | Compliant |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
174
in stock
|
Buy Now | |
Microchip Technology
from US$1.55
|
11,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.64
|
174
in stock
|
Buy Now | |
element14
from US$1.70
|
174
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
60
in stock
|
Buy Now | |
Avnet America
from US$2.08
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Offset Voltage: 250 µV (max.) |
Rail-to-Rail Output |
Low Input Bias Current: 1 pA (typ.) |
Low Quiescent Current: 25 µA (max.) |
Power Supply Voltage: 2.5V to 6.0V |
Unity-Gain Stable |
Industrial Temperature Range: -40°C to +85°C |
Available in Small 14-pin TSSOP Package |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 155 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 19 |
Iq Max (uA) | 25 |
Input Voltage Noise Density (nV/rt(Hz)) | 38 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 1 |
PM (deg) | 62 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.08 |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
Board Design Files |
---|
SPICE Model for MCP606/7/8/9 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Quad 25 uA, 2.5V Op Amp, I temp | Microchip Technology |
Op-Amp, 155Khz, -40 To 85Deg C, Dip | Newark Electronics |
IC, OP AMP, QUAD 25 UA, DIP14, 609 | element14 |
MCP609 Series 6 V 155 kHz Micropower CMOS Operational Amplifier - DIP-14 | Future Electronics |
OP Amp Quad GP R-R O/P 6V 14-Pin PDIP Tube | EBV Elektronik |
Microchip MCP609-I/P, Quad Op Amp, 155kHz Rail-Rail, 14-Pin PDIP | Microchip Technology Inc. MCP609-I/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP609-I/P?
Additional datasheets, footprints and schematics for MCP609-I/P are listed on our Part Details page. You can also find images and similar parts to MCP609-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP609-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP609-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP609-I/P fall under?
The MCP609-I/P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP609-I/P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP609-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP609-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP609-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP609-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP609-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP609-I/P?
You can fill out our help required form which you can use to request a quote for MCP609-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.