Status: | Active |
---|---|
Series: | MCP607 |
RoHS: | Compliant |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.00
|
38,609
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
3,040
in stock
|
Buy Now | |
element14
from US$1.11
|
3,040
in stock
|
Buy Now | |
Farnell
from US$1.01
|
3,040
in stock
|
Buy Now | |
Micros
from US$1.37
|
1,390
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,900
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
RS Americas
from US$1.58
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Offset Voltage: 250 µV (max.) |
Rail-to-Rail Output |
Low Input Bias Current: 1 pA (typ.) |
Low Quiescent Current: 25 µA (max.) |
Power Supply Voltage: 2.5V to 6.0V |
Unity-Gain Stable |
Industrial Temperature Range: -40°C to +85°C |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 155 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 19 |
Iq Max (uA) | 25 |
Input Voltage Noise Density (nV/rt(Hz)) | 38 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 85 |
Ib (pA) | 1 |
PM (deg) | 62 |
Isc (mA) | 17 |
Slew Rate (V/µs) | 0.08 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
SPICE Model for MCP606/7/8/9 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual 25 uA, 2.5V Op Amp, I temp | Microchip Technology |
Op Amp, Dual Cmos, Smd, Soic8 | Newark Electronics |
OP AMP, DUAL CMOS, SMD, SOIC8 | element14 |
Dual R-R Out Op-Amp, GBW 0.155MHz, SR 0.08V/us, Voff 0.25mV, 2.5÷6V, -40÷85°C | Micros |
Operational Amplifier, 2 Channels, 155 kHz, 80 mV/us, 2.5 V to 6 V, 8 Pins, NSOIC | EBV Elektronik |
MCP607 Series 6 V 155 kHz Micropower CMOS Operational Amplifier - SOIC-8 | Future Electronics |
Dual 25 uA, 2.5V Op Amp, I temp8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. MCP607T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP607T-I/SN?
Additional datasheets, footprints and schematics for MCP607T-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP607T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP607T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP607T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP607T-I/SN fall under?
The MCP607T-I/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP607T-I/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP607T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP607T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP607T-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MCP607T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP607T-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP607T-I/SN?
You can fill out our help required form which you can use to request a quote for MCP607T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.