Status: | Active |
---|---|
Series: | MCP6074 |
RoHS: | Compliant |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
3,407
in stock
|
Buy Now | |
element14
from US$1.77
|
2,916
in stock
|
Buy Now | |
Newark Electronics
from US$1.72
|
2,600
in stock
|
Buy Now | |
Farnell
from US$1.67
|
2,600
in stock
|
Buy Now | |
Microchip Technology
from US$1.60
|
1,482
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.93
|
107
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
98
in stock
|
Buy Now | |
Micros
from US$1.72
|
57
in stock
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
RS Americas
from US$1.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product of 1.2 MHz (typical) |
Low input offset voltage (±150 µV, maximum) |
Rail-to-Rail Input and Output |
Unity gain stable |
Low quiescent current |
Low inputoffset voltage |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 1200 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 110 |
Iq Max (uA) | 170 |
Input Voltage Noise Density (nV/rt(Hz)) | 19 |
PSRR Min (dB) | 87 |
CMRR Min (dB) | 89 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 57 |
Isc (mA) | 28 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP6071/2/4, 110 µA, High Precision Op Amps |
Board Design Files |
---|
SPICE Model for MCP6071/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Quad 1.8V 1.2MHz Op Amp, E temp | RS |
OP AMP, QUAD, 1.8V, 1.2MHZ, 14SOIC | element14 |
Op-Amp, 1.2Mhz, -40 To 125Deg C, Soic | Newark Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
MCP6074 Series 6 V 1.2 MHz Rail-to-Rail I/O Operational Amplifier-SOIC-14LD | Future Electronics |
R-R I/O Op-Amp, GBW 1.2MHz, SR 0.5V/us, Voff 0.15mV, 1.8÷6V, -40÷125°C | Micros |
OP Amp Quad GP R-R I/O 6V 14-Pin SOIC N | Avnet America |
Microchip MCP6074-E/SL, Quad Op Amp,1.2MHz CMOS, Rail to Rail,3V,5V,14-Pin SOIC | Microchip Technology Inc. MCP6074-E/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP6074-E/SL?
Additional datasheets, footprints and schematics for MCP6074-E/SL are listed on our Part Details page. You can also find images and similar parts to MCP6074-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6074-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6074-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6074-E/SL fall under?
The MCP6074-E/SL is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6074-E/SL when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6074-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6074-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6074-E/SL have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Microchip Technology have stock available or on a lead time for MCP6074-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6074-E/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6074-E/SL?
You can fill out our help required form which you can use to request a quote for MCP6074-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.