Status: | Active |
---|---|
Series: | MCP6072 |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
9,900
in stock
|
Buy Now | |
Microchip Technology
from US$0.89
|
10,905
in stock
|
Buy Now | |
Newark Electronics
from US$0.98
|
6,588
in stock
|
Buy Now | |
element14
from US$1.03
|
6,588
in stock
|
Buy Now | |
Farnell
from US$0.95
|
6,588
in stock
|
Buy Now | |
Micros
from US$1.57
|
180
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,300
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product of 1.2 MHz (typical) |
Low input offset voltage (±150 µV, maximum) |
Rail-to-Rail Input and Output |
Unity gain stable |
Low quiescent current |
Low input offset voltage |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1200 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 110 |
Iq Max (uA) | 170 |
Input Voltage Noise Density (nV/rt(Hz)) | 19 |
PSRR Min (dB) | 87 |
CMRR Min (dB) | 89 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 57 |
Isc (mA) | 28 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6071/2/4, 110 µA, High Precision Op Amps |
Board Design Files |
---|
SPICE Model for MCP6071/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Dual 1.8V 1.2MHz Op Amp, E temp | Microchip Technology |
Op Amp,dual,1.2MHz,0.5V/uS,RRIO,TDFN8 | RS |
Op-Amp, 1.2Mhz, -40 To 125Deg C, Tdfn | Newark Electronics |
IC, OP AMP, 1.2MHZ, 1.8V, 8-TDFN | element14 |
OP Amp Dual GP R-R I/O 6V 8-Pin TDFN EP T/R | EBV Elektronik |
MCP6072 Series 6 V 1.2 MHz 110 ╡A Surface Mount High Precision Op Amps - TDFN-8 | Future Electronics |
MCP6072T-E/MNY, Dual Precision OpAmp,1.2MHz Rail-Rail,1.8 to 6V,8-Pin TDFN | Microchip Technology Inc. MCP6072T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP6072T-E/MNY?
Additional datasheets, footprints and schematics for MCP6072T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6072T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6072T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6072T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6072T-E/MNY fall under?
The MCP6072T-E/MNY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6072T-E/MNY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6072T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6072T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6072T-E/MNY have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP6072T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6072T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6072T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6072T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.