Status: | Active |
---|---|
Series: | MCP6061 |
RoHS: | Compliant |
The Microchip Technology Inc. MCP6061/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 730 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (60 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
2,590
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
22,406
in stock
|
Buy Now | |
element14
from US$0.70
|
22,406
in stock
|
Buy Now | |
Farnell
from US$0.68
|
22,406
in stock
|
Buy Now | |
Microchip Technology
from US$0.61
|
8,832
in stock
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$1.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
730kHz Gain Bandwidth Product |
Operates down to 1.8V |
Unity gain stable |
Rail-to-Rail Input and Output |
Specified over the Extended Temperature Range |
Small 5-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 730 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 60 |
Iq Max (uA) | 90 |
Input Voltage Noise Density (nV/rt(Hz)) | 25 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 72 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 61 |
Isc (mA) | 27 |
Slew Rate (V/µs) | 0.25 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6061/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6061/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.066667 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Op-Amp, 730Khz, -40 To 125Deg C, Sot-23 | Newark Electronics |
IC, OP AMP, HIGH PREC, SOT23 | element14 |
Single 1.8V 600kHz Op Amp, E tem | Microchip Technology |
MCP6061 Series 6 V 60 uA 0.25 V/╡s High Precision Op Amps - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | Avnet America |
IC, Op Amp, Outputs, 1,GBWP, 730kHz, I(Q), 90UA, 1.8 - 6.0V, SOT-23-5,EXT. Temp | Microchip Technology Inc. MCP6061T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6061T-E/OT?
Additional datasheets, footprints and schematics for MCP6061T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6061T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6061T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6061T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6061T-E/OT fall under?
The MCP6061T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6061T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6061T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6061T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6061T-E/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and RS have stock available or on a lead time for MCP6061T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6061T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6061T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6061T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.