Status: | Active |
---|---|
Series: | MCP6061 |
RoHS: | Compliant |
The Microchip Technology Inc. MCP6061/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 730 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (60 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.72
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
-
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.97
|
-
|
Buy Now | |
RS Americas
from US$1.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
730kHz Gain Bandwidth Product |
Operates down to 1.8V |
Unity gain stable |
Rail-to-Rail Input and Output |
Specified over the Extended Temperature Range |
Small 5-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 730 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 60 |
Iq Max (uA) | 90 |
Input Voltage Noise Density (nV/rt(Hz)) | 25 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 72 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 61 |
Isc (mA) | 27 |
Slew Rate (V/µs) | 0.25 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6061/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6061/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Single 1.8V 600kHz Op Amp, E temp | Microchip Technology |
Op Amp, 730Khz, 0.25V/Us, 150 Uv, 8-Dfn | Newark Electronics |
OP Amp Single GP R-R I/O 6V - 8-Pin TDFN EP T/R | Future Electronics |
OP Amp Single GP R-R I/O 6V 8-Pin TDFN EP T/R | Avnet America |
Microchip MCP6061T-E/MNY Op Amp,0.73MHz CMOS, Rail to Rail,3V,5V,8-Pin TDFN | Microchip Technology Inc. MCP6061T-E/MNY | RS Americas |
OP AMP, PREC, 6.0V, 60UA, 8-TDFN | Farnell |
Where can I find additional details, specifications and documents for a MCP6061T-E/MNY?
Additional datasheets, footprints and schematics for MCP6061T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6061T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6061T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6061T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6061T-E/MNY fall under?
The MCP6061T-E/MNY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6061T-E/MNY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6061T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6061T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6061T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6061T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6061T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6061T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6061T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.