Status: | Active |
---|---|
Series: | MCP6061 |
RoHS: | Compliant |
The Microchip Technology Inc. MCP6061/2/4 family of operational amplifiers (op amps) has low input offset voltage (±150 µV, maximum) and rail-to-rail input and output operation. This family is unity gain stable and has a gain bandwidth product of 730 kHz (typical). These devices operate with a single supply voltage as low as 1.8V, while drawing low quiescent current per amplifier (60 µA, typical). These features make the family of op amps well suited for single-supply, high precision, battery-powered applications. AEC-Q100 Grade 1 qualification is available for this device
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.65
|
1,300
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
730kHz Gain Bandwidth Product |
Operates down to 1.8V |
Unity gain stable |
Rail-to-Rail Input and Output |
Specified over the Extended Temperature Range |
Small 5-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 730 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 60 |
Iq Max (uA) | 90 |
Input Voltage Noise Density (nV/rt(Hz)) | 25 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 72 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 61 |
Isc (mA) | 27 |
Slew Rate (V/µs) | 0.25 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6061/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6061/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Single 1.8V 600kHz Op Amp, E temp | Microchip Technology |
Single 1.8V 600kHz Op Amp, E Temp | Microchip Technology Inc. MCP6061-E/SN | RS Americas |
Op Amp, 730Khz, 0.25V/Us, Soic-8 | Newark Electronics |
MCP6061 Series 6 V 730 kHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP R-R I/O 6V 8-Pin SOIC N | Avnet America |
IC, OP AMP, PREC, 6.0V, 60UA, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a MCP6061-E/SN?
Additional datasheets, footprints and schematics for MCP6061-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6061-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6061-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6061-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6061-E/SN fall under?
The MCP6061-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6061-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6061-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6061-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6061-E/SN have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP6061-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6061-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6061-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6061-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.