Status: | Active |
---|---|
Series: | MCP6054 |
RoHS: | Compliant |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
139
in stock
|
Buy Now | |
Microchip Technology
from US$1.65
|
3,047
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
139
in stock
|
Buy Now | |
element14
from US$1.86
|
139
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain-Bandwidth Product of 385 kHz |
Low Offset Voltage (±150 µV, maximum) |
Rail-to-Rail Input and Output |
Unity gain stable |
Low offset voltage |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 385 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 30 |
Iq Max (uA) | 45 |
Input Voltage Noise Density (nV/rt(Hz)) | 34 |
PSRR Min (dB) | 87 |
CMRR Min (dB) | 91 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 61 |
Isc (mA) | 26 |
Slew Rate (V/µs) | 0.15 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (57) |
Data Sheets |
---|
30 µA, High Precision Op Amps (MCP6051/2/4) |
Board Design Files |
---|
SPICE Model for MCP6051/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Quad 1.8V 300kHz Op Amp, E temp | Microchip Technology |
Op-Amp, 385Khz, -40 To 125Deg C, Soic | Newark Electronics |
OP AMP, QUAD, 1.8V, 300KHZ, 14SOIC | element14 |
MCP6054 Series 6 V 385 kHz Rail-to-Rail I/O Operational Amplifier-SOIC-14LD | Future Electronics |
OP Amp Quad GP R-R I/O 6V 14-Pin SOIC N | Avnet America |
Microchip MCP6054-E/SL, Quad Op Amp,0.385MHz CMOS, Rail to Rail,3V,5V,14-Pin SOIC | Microchip Technology Inc. MCP6054-E/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP6054-E/SL?
Additional datasheets, footprints and schematics for MCP6054-E/SL are listed on our Part Details page. You can also find images and similar parts to MCP6054-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6054-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6054-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6054-E/SL fall under?
The MCP6054-E/SL is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6054-E/SL when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6054-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6054-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6054-E/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP6054-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6054-E/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6054-E/SL?
You can fill out our help required form which you can use to request a quote for MCP6054-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.