Status: | Active |
---|---|
Series: | MCP6052 |
RoHS: | Compliant |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
3,180
in stock
|
Buy Now | |
Newark Electronics
from US$1.02
|
3,180
in stock
|
Buy Now | |
element14
from US$1.05
|
3,180
in stock
|
Buy Now | |
Microchip Technology
from US$0.90
|
1,914
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain-Bandwidth Product of 385 kHz |
Low Offset Voltage (±150 µV, maximum) |
Rail-to-Rail Input and Output |
Unity gain stable |
Low offset voltage |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 385 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 30 |
Iq Max (uA) | 45 |
Input Voltage Noise Density (nV/rt(Hz)) | 34 |
PSRR Min (dB) | 87 |
CMRR Min (dB) | 91 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 61 |
Isc (mA) | 26 |
Slew Rate (V/µs) | 0.15 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
30 µA, High Precision Op Amps (MCP6051/2/4) |
Board Design Files |
---|
SPICE Model for MCP6051/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Opamp, 385Khz, -40 To 125Deg C | Newark Electronics |
OPAMP, 385KHZ, -40 TO 125DEG C | element14 |
Dual 1.8V 300kHz Op Amp, E temp | Microchip Technology |
MCP6052 Series 6 V 30 ╡A SMT High Precision Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin SOIC N T/R | Avnet America |
Dual 1.8V 300kHz Op Amp, E temp8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. MCP6052T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6052T-E/SN?
Additional datasheets, footprints and schematics for MCP6052T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6052T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6052T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6052T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6052T-E/SN fall under?
The MCP6052T-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6052T-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6052T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6052T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6052T-E/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MCP6052T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6052T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6052T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6052T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.