Status: | Active |
---|---|
Series: | MCP6051 |
RoHS: | Compliant |
Gain Bandwidth Product of 385 kHz (typical) |
Low offset voltage (±150 µV, maximum) |
Unity gain stable |
Rail-to-Rail Input and Output |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 385 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 30 |
Iq Max (uA) | 45 |
Input Voltage Noise Density (nV/rt(Hz)) | 34 |
PSRR Min (dB) | 87 |
CMRR Min (dB) | 91 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 61 |
Isc (mA) | 26 |
Slew Rate (V/µs) | 0.15 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
30 µA, High Precision Op Amps (MCP6051/2/4) |
Board Design Files |
---|
SPICE Model for MCP6051/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Single 1.8V 300kHz Op Amp, E temp | Microchip Technology |
Op Amp, 385Khz, 0.15V/Us, 150 Uv, 8-Dfn | Newark Electronics |
MCP6051 Series 6 V 385 kHz Rail-to-Rail I/O Operational Amplifier-TDFN-8 | Future Electronics |
OP Amp Single GP R-R I/O 6V 8-Pin TDFN EP T/R | Avnet America |
Microchip MCP6051T-E/MNY Op Amp,0.385MHz CMOS, Rail to Rail,3V,5V,8-Pin TDFN | Microchip Technology Inc. MCP6051T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP6051T-E/MNY?
Additional datasheets, footprints and schematics for MCP6051T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6051T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6051T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6051T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6051T-E/MNY fall under?
The MCP6051T-E/MNY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6051T-E/MNY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6051T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6051T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6051T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6051T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6051T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6051T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6051T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.