Status: | Active |
---|---|
Series: | MCP604 |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.16
|
1,143
in stock
|
Buy Now | |
Microchip Technology
from US$1.12
|
8,220
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
469
in stock
|
Buy Now | |
element14
from US$1.29
|
469
in stock
|
Buy Now | |
Farnell
from US$1.12
|
469
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.94
|
149
in stock
|
Buy Now | |
Schukat Electronic
from US$1.23
|
85
in stock
|
Buy Now | |
Future Electronics
from US$1.34
|
-
|
Buy Now | |
Avnet America
from US$1.48
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Bias Current:1 pA (typ.) |
Gain-Bandwidth Product: 2.8 MHz |
Low Quiescent Current: 230 µA/amplifier (typical) |
Low Input Offset Voltage: 2 mV (max.) |
Unity Gain Stable |
Rail to Rail Output |
Extended Temperature Range |
# Per Package | 4 |
---|---|
GBWP (kHz) | 2800 |
VOS Max. (uV) | 2000 |
Supply Voltage Min. (V) | 2.7 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 230 |
Iq Max (uA) | 325 |
Input Voltage Noise Density (nV/rt(Hz)) | 29 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 50 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 2.3 |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (30) |
Data Sheets |
---|
MCP601/2/3/4 Datasheet |
Board Design Files |
---|
SPICE Model for MCP601/2/3/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Quad 2.7V Op Amp, I temp | Microchip Technology |
Dual low power op-amp,MCP604-I/P DIP14 | RS |
Operational Amplifier, Quad, 2.8 Mhz, 4, 2.3 V/ S, 2.7V To 5.5V, Dip, 14 Rohs Compliant: Yes |Microchip MCP604-I/P | Newark Electronics |
OP AMP, QUAD CMOS RRO/P, DIP14, 604 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
4xOp-Amp LP 2,8MHz 2,3V/us DIP14 | Schukat Electronic |
MCP604 Series 6 V 2.8 MHz Single Supply CMOS Operational Amplifier - PDIP-14 | Future Electronics |
OP Amp Quad GP R-R O/P 6V 14-Pin PDIP Tube | Avnet America |
Microchip MCP604-I/P, Quad Op Amp,2.8MHz CMOS, Rail to Rail,3V,5V,14-Pin PDIP | Microchip Technology Inc. MCP604-I/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP604-I/P?
Additional datasheets, footprints and schematics for MCP604-I/P are listed on our Part Details page. You can also find images and similar parts to MCP604-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP604-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP604-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP604-I/P fall under?
The MCP604-I/P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP604-I/P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP604-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP604-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP604-I/P have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP604-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP604-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP604-I/P?
You can fill out our help required form which you can use to request a quote for MCP604-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.