Status: | Active |
---|---|
Series: | MCP6044 |
RoHS: | Compliant |
Low Quiescent Current: 600 nA/amplifier (typical) |
Rail-to-Rail Input/Output |
Gain Bandwidth Product: 14 kHz (typical) |
Wide Supply Voltage Range: 1.4V to 6.0V |
Unity Gain Stable |
Available in Single, Dual, and Quad |
Chip Select (CS) with MCP6043 |
Available in TSSOP and SOIC Packages |
# Per Package | 4 |
---|---|
GBWP (kHz) | 14 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.6 |
Iq Max (uA) | 1 |
Input Voltage Noise Density (nV/rt(Hz)) | 170 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 62 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.003 |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (30) |
Board Design Files |
---|
SPICE Model for MCP6041/2/3/4 Devices |
SPICE Model for MCP6241/1R/1U/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Op Amp, 14Khz, 0.003V/Us, 3Mv, Dip-14 | Newark Electronics |
OP Amp Quad GP R-R I/O 6V 14-Pin PDIP Tube | Avnet America |
QUAD 1.6V 10 KHZ OP, E TEMP | Microchip Technology |
Microchip MCP6044-E/P, Dual Op Amp, 0.014MHz Rail-Rail, 1.4 to 6 V, 14-Pin PDIP | Microchip Technology Inc. MCP6044-E/P | RS Americas |
IC, OP AMP, 1.4V, QUAD, R-R, 14DIP | Farnell |
Where can I find additional details, specifications and documents for a MCP6044-E/P?
Additional datasheets, footprints and schematics for MCP6044-E/P are listed on our Part Details page. You can also find images and similar parts to MCP6044-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6044-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6044-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6044-E/P fall under?
The MCP6044-E/P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6044-E/P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6044-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6044-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6044-E/P have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for MCP6044-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6044-E/P often in real-time on the comparison pages.
What if I can't find stock of MCP6044-E/P?
You can fill out our help required form which you can use to request a quote for MCP6044-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.