Status: | Active |
---|---|
Series: | MCP6042 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
2,740
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,523
in stock
|
Buy Now | |
element14
from US$0.95
|
2,523
in stock
|
Buy Now | |
Farnell
from US$0.82
|
2,523
in stock
|
Buy Now | |
Micros
from US$0.57
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Microchip Technology
from US$0.78
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 600 nA/amplifier (typical) |
Rail-to-Rail Input/Output |
Gain Bandwidth Product: 14 kHz (typical) |
Wide Supply Voltage Range: 1.4V to 6.0V |
Unity Gain Stable |
Available in Single, Dual, and Quad |
Chip Select (CS) with MCP6043 |
Available in SOIC and MSOP packages |
# Per Package | 2 |
---|---|
GBWP (kHz) | 14 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.6 |
Iq Max (uA) | 1 |
Input Voltage Noise Density (nV/rt(Hz)) | 170 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 62 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.003 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
SPICE Model for MCP6041/2/3/4 Devices |
SPICE Model for MCP6241/1R/1U/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
User Guides |
---|
MCP1630 NiMH Demo Board User's Guide |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual 1.6V 14 kHz OP, I temp | RS |
Op-Amp, Dual, 14Khz, 3V/Ms, Nsoic-8 | Newark Electronics |
OP-AMP, DUAL, 14KHZ, 3V/MS, NSOIC-8 | element14 |
Dual R-R I/O Op-Amp, GBW 0.014MHz, SR 0.003V/us, Voff 3mV, 1.4÷6V, -40÷85°C | Micros |
MCP6042 Series 6 V 14 kHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin SOIC N T/R | Avnet America |
Dual 1.6V 10 kHz OP, I temp | Microchip Technology |
Dual 1.6V 14 kHz OP, I temp8 SOIC 3.90mm(.150in) T/R | Microchip Technology Inc. MCP6042T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6042T-I/SN?
Additional datasheets, footprints and schematics for MCP6042T-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP6042T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6042T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6042T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6042T-I/SN fall under?
The MCP6042T-I/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6042T-I/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6042T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6042T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6042T-I/SN have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MCP6042T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6042T-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6042T-I/SN?
You can fill out our help required form which you can use to request a quote for MCP6042T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.