Status: | Active |
---|---|
Series: | MCP6041 |
RoHS: | Compliant |
Low Quiescent Current: 600 nA/amplifier (typical) |
Rail-to-Rail Input/Output |
Gain Bandwidth Product: 14 kHz (typical) |
Wide Supply Voltage Range: 1.4V to 6.0V |
Unity Gain Stable |
Available in Single, Dual, and Quad |
Chip Select (CS) with MCP6043 |
Available in 5-lead and 6-lead SOT-23 Packages |
# Per Package | 1 |
---|---|
GBWP (kHz) | 14 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.6 |
Iq Max (uA) | 1 |
Input Voltage Noise Density (nV/rt(Hz)) | 170 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 62 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 21 |
Slew Rate (V/µs) | 0.003 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Board Design Files |
---|
SPICE Model for MCP6041/2/3/4 Devices |
SPICE Model for MCP6241/1R/1U/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
SINGLE 1.6V 10 KHZ OP, E TEMP | Microchip Technology |
Op Amp, 14Khz, 0.003V/Us, 3Mv, Soic8 | Newark Electronics |
MCP6041 Series 6 V 14 kHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP R-R I/O 6V 8-Pin SOIC N Tube | Avnet America |
Microchip MCP6041-E/SN Op Amp, 0.014MHz Rail-Rail, 1.4 - 6 V, 8-Pin SOIC | Microchip Technology Inc. MCP6041-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6041-E/SN?
Additional datasheets, footprints and schematics for MCP6041-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6041-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6041-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6041-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6041-E/SN fall under?
The MCP6041-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6041-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6041-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6041-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6041-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6041-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6041-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6041-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6041-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.