Status: | Active |
---|---|
Series: | MCP6034 |
RoHS: | Compliant |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
1,945
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
1,945
in stock
|
Buy Now | |
element14
from US$1.83
|
1,945
in stock
|
Buy Now | |
Microchip Technology
from US$1.73
|
645
in stock
|
Buy Now | |
Future Electronics
from US$2.08
|
-
|
Buy Now | |
Avnet America
from US$2.31
|
-
|
Buy Now | |
RS Americas
from US$2.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-Rail Input and Output |
Unity gain stable |
Low operating voltage |
Low quiescent current |
Low offset voltage |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 10 |
VOS Max. (uV) | 150 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 0.9 |
Iq Max (uA) | 1.35 |
Input Voltage Noise Density (nV/rt(Hz)) | 165 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 70 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.004 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP6031/2/3/4 - 0.9 uA High Precision Op Amps |
Board Design Files |
---|
SPICE Model for MCP6031/2/3/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Opamp, 10Khz, -40 To 125Deg C | Newark Electronics |
OPAMP, 10KHZ, -40 TO 125DEG C | element14 |
Quad 1.8V 10kHz Op Amp, E temp | Microchip Technology |
MCP6034 Series 5.5 V 10 kHz Rail-to-Rail I/O Operational Amplifier-TSSOP-14LD | Future Electronics |
OP Amp Quad GP R-R I/O 5.5V 14-Pin TSSOP T/R | Avnet America |
Quad 1.8V 14kHz Op Amp, E Temp | Microchip Technology Inc. MCP6034T-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP6034T-E/ST?
Additional datasheets, footprints and schematics for MCP6034T-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP6034T-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6034T-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6034T-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6034T-E/ST fall under?
The MCP6034T-E/ST is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6034T-E/ST when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6034T-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6034T-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6034T-E/ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MCP6034T-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6034T-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP6034T-E/ST?
You can fill out our help required form which you can use to request a quote for MCP6034T-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.