Status: | Active |
---|---|
Series: | MCP602 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
1,360
in stock
|
Buy Now | |
Microchip Technology
from US$0.56
|
169,673
in stock
|
Buy Now | |
element14
from US$0.62
|
22,259
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
20,979
in stock
|
Buy Now | |
Farnell
from US$0.56
|
20,979
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
4,539
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
1,190
in stock
|
Buy Now | |
CoreStaff
from US$0.83
|
600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.61
|
391
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
127
in stock
|
Buy Now | |
Avnet Silica
-
|
41,300
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.68
|
-
|
Buy Now |
Low Input Bias Current:1 pA (typ.) |
Gain-Bandwidth Product: 2.8 MHz |
Low Quiescent Current: 230 µA/amplifier (typical) |
Low Input Offset Voltage: 2 mV (max.) |
Unity Gain Stable |
Rail to Rail Output |
Extended Temperature Range |
# Per Package | 2 |
---|---|
GBWP (kHz) | 2800 |
VOS Max. (uV) | 2000 |
Supply Voltage Min. (V) | 2.7 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 230 |
Iq Max (uA) | 325 |
Input Voltage Noise Density (nV/rt(Hz)) | 29 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 75 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 50 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 2.3 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP601/2/3/4 Datasheet |
Board Design Files |
---|
SPICE Model for MCP601/2/3/4 Devices |
Supporting Collateral |
---|
ADN004 Ease into the Flexible CANbus Network |
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual 2.7V Op Amp, I temp | Microchip Technology |
OP AMP, CMOS RRO/P, SMD, SOIC8, 602 | element14 |
Operational Amplifier, Dual, 2.8 Mhz, 2, 2.3 V/ S, 2.7V To 5.5V, Soic, 8 Rohs Compliant: Yes |Microchip MCP602-I/SN | Newark Electronics |
MCP602 Series 6 V 2.8 MHz Single Supply CMOS Operational Amplifier - SOIC-8 | Future Electronics |
Dual lowpower op-amp,MCP602-I/SN SO8 | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
OP Amp Dual GP R-R O/P 6V 8-Pin SOIC N Tube | Avnet America |
2xOp-Amp LP 2,8MHz 2,3V/us SO8 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MCP602-I/SN?
Additional datasheets, footprints and schematics for MCP602-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP602-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP602-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP602-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP602-I/SN fall under?
The MCP602-I/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP602-I/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP602-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP602-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP602-I/SN have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MCP602-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP602-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP602-I/SN?
You can fill out our help required form which you can use to request a quote for MCP602-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.