Status: | Active |
---|---|
Series: | MCP6023 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.08
|
11,876
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
-
|
Buy Now | |
Future Electronics
from US$1.31
|
-
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
RS Americas
from US$1.01
|
-
|
Buy Now | |
element14
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
10MHz Gain Bandwidth Product |
Rail-to-Rail Input/Output |
Unity Gain Stable |
Specified over the Extended Temperature Range |
Chip Select Pin |
1/2 Vcc Voltage Reference |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 1350 |
Input Voltage Noise Density (nV/rt(Hz)) | 8.7 |
PSRR Min (dB) | 74 |
CMRR Min (dB) | 74 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 30 |
Slew Rate (V/µs) | 7 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6021/2/3/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6021/2/3/4 Devices |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Single 2.5V 10 MHz OP w/ CS, I temp | Microchip Technology |
Op Amp, 10Mhz, 7V/Us, Soic-8 | Newark Electronics |
MCP6023 Series 5.5 V 10 MHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC N Tube | Avnet America |
Sngl 2.5V 10MHz OpAmp w/CS, MCP6023-I/SN | Microchip Technology Inc. MCP6023-I/SN | RS Americas |
OP AMP, SINGLE, 2.3V, 10MHZ, W/CS | Farnell |
Where can I find additional details, specifications and documents for a MCP6023-I/SN?
Additional datasheets, footprints and schematics for MCP6023-I/SN are listed on our Part Details page. You can also find images and similar parts to MCP6023-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6023-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6023-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6023-I/SN fall under?
The MCP6023-I/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6023-I/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6023-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6023-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6023-I/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6023-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6023-I/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6023-I/SN?
You can fill out our help required form which you can use to request a quote for MCP6023-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.