Status: | Active |
---|---|
Series: | MCP6021R |
RoHS: | Compliant |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.02
|
2,735
in stock
|
Buy Now | |
Microchip Technology
from US$1.01
|
11,689
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
2,735
in stock
|
Buy Now | |
element14
from US$1.07
|
2,735
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.35
|
351
in stock
|
Buy Now | |
Future Electronics
from US$1.20
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Trimmed for Low Offset Voltage |
10MHz Gain Bandwidth Product |
Rail-to-Rail Input/Output |
Unity Gain Stable |
Specified over the Extended Temperature Range |
Small 5-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 250 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 1000 |
Iq Max (uA) | 1350 |
Input Voltage Noise Density (nV/rt(Hz)) | 8.7 |
PSRR Min (dB) | 74 |
CMRR Min (dB) | 74 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 30 |
Slew Rate (V/µs) | 7 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6021/2/3/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6021/2/3/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single 2.5V 10 MHz OP, E temp | Microchip Technology |
Operational Amplifier, Single, 10 Mhz, 1, 7 V/ S, 2.5V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6021RT-E/OT | Newark Electronics |
IC, OP AMP, 2.5V, R-R, I/O, SOT23-5 | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
. | Future Electronics |
Operational Amplifier, 1 Channel, 10 MHz, 7 V/us, 2.5 V to 5.5 V, 5 Pins, SOT-23 | Avnet America |
Microchip MCP6021RT-E/OT Op Amp, 10MHz Rail-Rail, 2.5 to 5.5 V, 5-Pin SOT-23 | Microchip Technology Inc. MCP6021RT-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6021RT-E/OT?
Additional datasheets, footprints and schematics for MCP6021RT-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6021RT-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6021RT-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6021RT-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6021RT-E/OT fall under?
The MCP6021RT-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6021RT-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6021RT-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6021RT-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6021RT-E/OT have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP6021RT-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6021RT-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6021RT-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6021RT-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.