| Status: | Active |
|---|---|
| Series: | MCP6004 |
| RoHS: | Compliant |
| Gain Bandwidth Product (GBWP): 1 MHz |
| Quiescent Current: 100 µA (typ.) |
| Supply voltage range: 1.8V to 6V |
| Rail to Rail Input and Output |
| Extended Temperature Range |
| Space Saving Package Offering:14-lead PDIP, SOIC and TSSOP |
| # Per Package | 4 |
|---|---|
| GBWP (kHz) | 1000 |
| VOS Max. (uV) | 4500 |
| Supply Voltage Min. (V) | 1.8 |
| Supply Voltage Max. (V) | 6.0 |
| Iq Typical (µA) | 100 |
| Iq Max (uA) | 170 |
| Input Voltage Noise Density (nV/rt(Hz)) | 28 |
| PSRR Min (dB) | 86 |
| CMRR Min (dB) | 76 |
| Operating Temperature Range (°C) | -40 to 125 |
| Ib (pA) | 1 |
| PM (deg) | 90 |
| Isc (mA) | 23 |
| Slew Rate (V/µs) | 0.6 |
| Pins | Packaging | 14 | SOIC |
| Temp Range | -40C to +85C |
| Packing Media | Tape and reel (2600) |
Data Sheets |
|---|
| MCP6001/R/U/2/4, 1 MHz, Low-Power Op Amp |
Board Design Files |
|---|
| SPICE Model for MCP6001/1R/1U/2/4 Devices |
Supporting Collateral |
|---|
| ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
| JEDEC Indicator | e3 |
|---|---|
| ROHS | Compliant |
| China EFUP | Compliant |
| Device Weight (g) | 0.1432 |
| Shipping Weight (kg) | 0.325 |
| Lead Count | 14 |
| Package Type | SOIC |
| Package Width or Size | .150In(3.90mm) |
| Soldering Composition | Matte Tin |
| OP Amp Quad GP R-R I/O 6V 14-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP6004T-I/SL?
Additional datasheets, footprints and schematics for MCP6004T-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP6004T-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6004T-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6004T-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6004T-I/SL fall under?
The MCP6004T-I/SL is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6004T-I/SL when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6004T-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6004T-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6004T-I/SL have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for MCP6004T-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6004T-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6004T-I/SL?
You can fill out our help required form which you can use to request a quote for MCP6004T-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.