Status: | Active |
---|---|
Series: | MCP6004 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
33,675
in stock
|
Buy Now | |
element14
from US$0.45
|
33,675
in stock
|
Buy Now | |
Farnell
from US$0.47
|
33,675
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
1,494
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.46
|
922
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
765
in stock
|
Buy Now | |
CoreStaff
from US$0.61
|
741
in stock
|
Buy Now | |
Avnet Silica
-
|
570
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
Microchip Technology
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Gain Bandwidth Product (GBWP): 1 MHz |
Quiescent Current: 100 µA (typ.) |
Supply voltage range: 1.8V to 6V |
Rail to Rail Input and Output |
Extended Temperature Range |
Space Saving Package Offering:14-lead PDIP, SOIC and TSSOP |
# Per Package | 4 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 100 |
Iq Max (uA) | 170 |
Input Voltage Noise Density (nV/rt(Hz)) | 28 |
PSRR Min (dB) | 86 |
CMRR Min (dB) | 76 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 90 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.6 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (57) |
Data Sheets |
---|
MCP6001/R/U/2/4, 1 MHz, Low-Power Op Amp |
Board Design Files |
---|
SPICE Model for MCP6001/1R/1U/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Operational Amplifier, Quad, 4, 0.6 V/ S, 1.8V To 5.5V, Soic, 14 Rohs Compliant: Yes |Microchip MCP6004-I/SL. | Newark Electronics |
OP AMP, QUAD, 1.8V, 1MHZ, 14SOIC | element14 |
MCP6004 Series 6 V 1 MHz SMT Low-Power Operational Amplifier - SOIC-14 | Future Electronics |
IC: operational amplifier | Transfer Multisort Elektronik |
1MHz Low Power Quad Op Amplifier | RS |
OP Amp Quad GP R-R I/O 6V 14-Pin SOIC N Tube | Avnet Silica |
QUAD Low Cost OP AMP | Microchip Technology |
Microchip MCP6004-I/SL, Quad Op Amp,1MHz CMOS, Rail to Rail,3V,5V,14-Pin SOIC | Microchip Technology Inc. MCP6004-I/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP6004-I/SL?
Additional datasheets, footprints and schematics for MCP6004-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP6004-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6004-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6004-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6004-I/SL fall under?
The MCP6004-I/SL is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6004-I/SL when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6004-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6004-I/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6004-I/SL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MCP6004-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6004-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6004-I/SL?
You can fill out our help required form which you can use to request a quote for MCP6004-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.