Status: | Active |
---|---|
Series: | mcp4902 |
RoHS: | Compliant |
MCP4902 is a dual channel, 8-bit DAC with an external voltage reference and SPI interface. It offers high accuracy and low power consumption and is available in various packages. This device is a part of the MCP4902/MCP4912/MCP4922 product family, which are dual channel 8-bit/10-bit/12-bit DACs which use an external voltage reference (VREF). These devices provide very high accuracy and low noise performance, and are suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications. The low power consumption and small package options make these devices very attractive for many portable and battery-powered applications. If a single output is needed then the MCP4901/4911/4921 single channel product family can be used.
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
16
in stock
|
Buy Now | |
Microchip Technology
from US$1.32
|
7,950
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
16
in stock
|
Buy Now | |
element14
from US$1.50
|
16
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
-
|
Buy Now | |
Avnet America
from US$1.84
|
-
|
Buy Now | |
RS Americas
from US$1.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
8-bit Resolution |
Dual Channel Voltage Output |
2.7V to 5.5V Operation |
Operating Current 350µA (typ) |
External Voltage Reference Pin |
INL ±0.125 LSB (typ) |
DNL ±0.5 LSB (max) |
Output Settling Time 4.5 µs |
SPI Interface |
14-pin PDIP, SOIC, and TSSOP packages |
Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 8 |
---|---|
Channels | 2 |
Interface | SPI |
INLMaxLSB | 1 |
Memory Type | None |
Output Settling Time | 4.5 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (30) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
DUAL 8-bit DAC with SPI interface | Microchip Technology |
Dac, 8Bit, -40 To 125Deg C Rohs Compliant: Yes |Microchip MCP4902-E/P | Newark Electronics |
DAC, 8BIT, -40 TO 125DEG C | element14 |
MCP4902 Series 2 Ch 8-Bit Voltage Output Digital-to-Analog Converter-PDIP-14 | Future Electronics |
DAC 2-CH Resistor-String 8-bit 14-Pin PDIP Tube | Avnet America |
Microchip MCP4902-E/P, 2-channel 8 bit Serial DAC, 14-Pin PDIP | Microchip Technology Inc. MCP4902-E/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP4902-E/P?
Additional datasheets, footprints and schematics for MCP4902-E/P are listed on our Part Details page. You can also find images and similar parts to MCP4902-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4902-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4902-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4902-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4902-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4902-E/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP4902-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4902-E/P often in real-time on the comparison pages.
What if I can't find stock of MCP4902-E/P?
You can fill out our help required form which you can use to request a quote for MCP4902-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.