Status: | Active |
---|---|
Series: | MCP48feb12 |
RoHS: | Compliant |
MCP48FEB12 is a dual channel, 10-bit, voltage output Digital-to-Analog Converter with EEPROM and an SPI Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (buffered or unbuffered) and internal bandgap. It offers high AC performance, low power consumption and fast settling time. The device has integrated EEPROM to save DAC settings at power down. It is suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications, and portable instruments.
For different resolutions and number of output channels, please check out our other parts in the MCP48FEBxx family.
Voltage Reference Options |
---|
Device VDD |
External VREF (buffered or unbuffered) |
Internal Bandgap (1.22V typ) |
Output Gain Options: |
---|
Unity (1x) |
2x |
Non-Volatile Memory (EEPROM) |
---|
User programmed POR/BOR output setting recall and Device Configuration bits |
Auto Recall of Saved DAC register setting |
Auto Recall of Saved Device Configuration(Voltage Reference, Gain, Power Down) |
Power Down Modes |
---|
Disconnects output buffer (High Impedance) |
Selection of VOUT pull-down resistors (100 kΩ or 1 kΩ) |
Low Power Consumption |
---|
Normal Operation: 380µA |
Power Down Operation: 680nA (typ) |
EEPROM write cycle: 1.9mA (max) |
Operating Voltage |
---|
Full Specifications 2.7V to 5.5V |
Reduced Device Specifications 1.8V to 2.7V |
Resolution | 10 |
---|---|
Channels | 2 |
Interface | SPI |
INLMaxLSB | 1.5 |
Memory Type | Non-Volatile |
Output Settling Time | 7.8 |
Analog Supply Voltage Range | 1.8 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.2 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Non-Volatile 10-bit Dual DAC | Microchip Technology |
Dual Channel, 10-Bit, Nonvolatile, Spi Dac 10 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MCP48FEB12T-E/UN | Newark Electronics |
DAC 2-CH Resistor-String 10Bit 10-Pin MSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP48FEB12T-E/UN?
Additional datasheets, footprints and schematics for MCP48FEB12T-E/UN are listed on our Part Details page. You can also find images and similar parts to MCP48FEB12T-E/UN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP48FEB12T-E/UN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP48FEB12T-E/UN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP48FEB12T-E/UN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP48FEB12T-E/UN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP48FEB12T-E/UN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MCP48FEB12T-E/UN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP48FEB12T-E/UN often in real-time on the comparison pages.
What if I can't find stock of MCP48FEB12T-E/UN?
You can fill out our help required form which you can use to request a quote for MCP48FEB12T-E/UN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.