Status: | Active |
---|---|
Series: | MCP4811 |
RoHS: | Compliant |
MCP4811 is a single channel 10-bit Digital-to-Analog converter (DAC) with internal voltage reference. This device offers high accuracy and low power consumption, and is available in various packages. Communication with the device is accomplished via a simple serial interface using SPI protocols. This device is a part of the MCP4801/MCP4811/MCP4821 product family, which are single channel 8-bit/10-bit/12-bit DACs with internal voltage reference (VREF). These devices provide very high accuracy and low noise performance, and are suitable for consumer and industrial applications, such as set point control, offset adjustment and sensor calibration applications. The low power consumption and small package options make these devices very attractive for many portable and battery-powered applications. If two outputs are needed then the MCP4802/4812/4822 dual channel product family can be used.
10-bit Resolution |
Single Channel Voltage Output |
2.7V to 5.5V Operation |
Operating Current 330 µA (typ) |
Internal Voltage Reference 2.048V |
Selectable Unity or 2x Gain Output |
INL ±0.5 LSB (typ) |
DNL ±0.5 LSB (max) |
Output Settling Time 4.5 µs |
SPI Interface |
8-pin PDIP, SOIC, MSOP and 2x3 DFN packages |
Temperature Range -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 10 |
---|---|
Channels | 1 |
Interface | SPI |
INLMaxLSB | 3.5 |
Memory Type | None |
Output Settling Time | 4.5 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Single 10-bit DAC with SPI interface and internal Vref | Microchip Technology |
Single 10-Bit Dac With Spi Interace And Internal Vref 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MCP4811T-E/SN | Newark Electronics |
DAC 1-CH Resistor-String 10-bit 8-Pin SOIC N T/R | Avnet America |
Single 10-bit DAC with SPI interace and internal Vref | Microchip Technology Inc. MCP4811T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP4811T-E/SN?
Additional datasheets, footprints and schematics for MCP4811T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP4811T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4811T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4811T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4811T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4811T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4811T-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP4811T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4811T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP4811T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP4811T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.