Status: | Active |
---|---|
Series: | MCP47CVB21 |
RoHS: | Compliant |
MCP47CVB21 is a single channel, 12-bit, buffered voltage output Digital-to-Analog Converter (DAC) with volatile memory and an I²C Compatible Serial Interface. This device provides four different voltage reference options: device VDD, external VREF (Buffered or unbuffered) and internal bandgap. It offers 1 LSB Integral Non-Linearity (INL) with low power consumption and fast settling time of 16 µs. It is suitable for consumer and industrial applications, such as set point or offset trimming, sensor calibrations, motor control applications and more.
For different resolutions and number of output channels, please check out our other parts in the MCP47CVBxx family.
No distributors results available
12-Bit Resolution |
I²C Interface |
Operating Voltage Range: 2.7V to 5.5V |
1 LSB Integral Nonlinearity (INL) Specification |
Fast Settling Time: 16 µs (typ) |
Power-on/Brown-out Reset (POR/BOR) Protection |
DAC Voltage Reference Options: |
Device VDD |
External VREF (buffered or unbuffered) |
Internal Band gap (1.227V typical) |
Packages Types : |
16-lead 3 x 3 QFN, 10-lead MSOP, 10-lead 3 x 3 DFN |
Temperature: -40°C to +125°C |
Resolution | 12 |
---|---|
Channels | 1 |
Interface | I²C |
INLMaxLSB | 1 |
Memory Type | Volatile |
Output Settling Time | 16 |
Analog Supply Voltage Range | 1.8 to 5.5 |
Temperature Range | -40 to 125 |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0239 |
Shipping Weight (kg) | 0.234849 |
Lead Count | 10 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Where can I find additional details, specifications and documents for a MCP47CVB21T-E/MF?
Additional datasheets, footprints and schematics for MCP47CVB21T-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP47CVB21T-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP47CVB21T-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP47CVB21T-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP47CVB21T-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP47CVB21T-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP47CVB21T-E/MF have stock available?
There is no stock from authorised distributors for MCP47CVB21T-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP47CVB21T-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP47CVB21T-E/MF?
You can fill out our help required form which you can use to request a quote for MCP47CVB21T-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.