Status: | Active |
---|---|
Series: | MCP4725 |
RoHS: | Compliant |
MCP4725 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface.
The MCP4725 DAC offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saved at power off. The VREF pin or device VDD can be selected as the DAC’s reference voltage. Power-Down modes enable system current reduction when the DAC output voltage is not required. These devices are available in small 6-pin SOT-23 and DFN 2x2 mm packages.
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Microchip Technology
from US$0.94
|
-
|
Buy Now |
12-Bit Resolution |
On-Board Non-Volatile Memory (EEPROM) |
±0.2 LSB DNL (typ) |
External A0 Address Pin |
Normal or Power-Down Mode |
Fast Settling Time of 6µs (typ) |
External Voltage Reference (VDD) |
Rail-to-Rail Output |
Low Power Consumption |
Single-Supply Operation: 2.7V to 5.5V |
Eight Available Addresses |
Standard (100 kbps), Fast (400 kbps) and High Speed (3.4 Mbps) Modes |
Small 6-lead SOT-23 and DFN (2x2) Packages |
Extended Temperature Range: -40°C to +125°C |
AEC-Q100 Grade 1 qualified |
Resolution | 12 |
---|---|
Channels | 1 |
Interface | I²C |
INLMaxLSB | 14.5 |
Memory Type | Non-Volatile |
Output Settling Time | 6 |
Analog Supply Voltage Range | 2.7 to 5.5 |
Temperature Range | -40 to 125 |
Pins | Packaging | 6 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP4725 Data Sheet |
User Guides |
---|
MCP4725 SOT-23-6 Evaluation Board User's Guide |
MCP4725 PICtail Plus Daughter Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0148 |
Shipping Weight (kg) | 0.258333 |
Lead Count | 6 |
Package Type | DFN |
Package Width or Size | 2x2x0.9mm |
Soldering Composition | NiPdAu |
Single, 12-bit NV DAC with I2C interface | Microchip Technology |
Where can I find additional details, specifications and documents for a MCP4725A2T-E/MAY?
Additional datasheets, footprints and schematics for MCP4725A2T-E/MAY are listed on our Part Details page. You can also find images and similar parts to MCP4725A2T-E/MAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4725A2T-E/MAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4725A2T-E/MAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4725A2T-E/MAY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4725A2T-E/MAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4725A2T-E/MAY have stock available?
Authorised distributors including Microchip Technology have stock available or on a lead time for MCP4725A2T-E/MAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4725A2T-E/MAY often in real-time on the comparison pages.
What if I can't find stock of MCP4725A2T-E/MAY?
You can fill out our help required form which you can use to request a quote for MCP4725A2T-E/MAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.