Status: | Active |
---|---|
Series: | mcp4661 |
RoHS: | Compliant |
Prices starting from US$1.06
Dual Resistor Network |
Potentiometer or Rheostat configuration options |
8-bit: 256 Resistors (257 Steps) |
5kΩ |
10kΩ |
50kΩ |
100kΩ |
Zero-Scale to Full-Scale Wiper operation |
Low Wiper Resistance: 75Ω (typ.) |
Absolute (Rheostat): 50 ppm typical(0°C to 70°C) |
Ratiometric (Potentiometer): 15 ppm typical |
100 kHz |
400 kHz |
3.4 MHz |
Brown-out reset protection (1.5V typical) |
Serial Interface Inactive current (2.5 uA typ.) |
High-Voltage Tolerant Digital Inputs: Up to 12.5V |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V - Device Operation |
2 MHz (typ.) for 5.0 kΩ device |
Extended temperature range (-40°C to +125°C) |
AEC-Q100 Grade 1 quarlified |
Resolution (Number of Taps) | 257 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (96) |
Data Sheets |
---|
MCP453X/455X/463X/465X -7/8-Bit Single/Dual I2C Digital POT with Volatile Memory |
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Analog Solutions for Automotive Applications Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
Implementing a 10-Bit Digi Pot Using a Quad 8-Bit Digi Pot |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
DUAL 8 BIT, NON VOLATILE LINEAR POT W/I2C | Microchip Technology |
Digital Potentiometer 256POS 100k Ohm Dual 14-Pin TSSOP Tube | Avnet Silica |
Digital Potentiometer, 100Kohm, 257Step, Single, Tssop14 | Newark Electronics |
Digital Potentiometer, ICs Sngl 8B NV I2C POT | Microchip Technology Inc. MCP4661-104E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP4661-104E/ST?
Additional datasheets, footprints and schematics for MCP4661-104E/ST are listed on our Part Details page. You can also find images and similar parts to MCP4661-104E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4661-104E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4661-104E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4661-104E/ST fall under?
The MCP4661-104E/ST is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4661-104E/ST when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4661-104E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4661-104E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4661-104E/ST have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for MCP4661-104E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4661-104E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP4661-104E/ST?
You can fill out our help required form which you can use to request a quote for MCP4661-104E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.