Status: | Active |
---|---|
Series: | mcp4562 |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.94
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
-
|
Buy Now | |
Future Electronics
from US$0.95
|
-
|
Buy Now | |
Avnet America
from US$1.27
|
-
|
Buy Now | |
RS Americas
from US$1.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single Resistor Network |
Potentiometer or Rheostat configuration options |
8-bit: 256 Resistors (129 Steps) |
5kΩ |
10kΩ |
50kΩ |
100kΩ |
Zero-scale to Full-scale Wiper Operation |
Low Wiper Resistance – 75Ω typical |
Absolute (Rheostat) – 50 ppm typical (0°-70°C) |
Ratiometric (Potentiometer) – 15 ppm typical |
100 kHz |
400 kHz |
3.4 MHz |
Brown-out Reset Protection – 1.5V typical |
Serial Interface Inactive Current – 2.5 uA typical |
High-Voltage Tolerant Digital Inputs Up to 12.5V |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V - Device Operation |
Wide Bandwidth (-3 dB) Operation – 2 MHz typical for 5.0Ω Device |
Extended Temperature Range (-40°C to +125°C) |
AEC-Q100 Grade 1 quarlified |
Resolution (Number of Taps) | 257 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP453X/455X/463X/465X -7/8-Bit Single/Dual I2C Digital POT with Volatile Memory |
7/8-Bit Single/Dual I2C Digital POT with Non-Volatile Memory |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Cross Reference Guide |
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
SINGLE 8 BIT, NON VOLATILE LINEAR RHEOSTAT W/I2C | Microchip Technology |
Digital Potentiometer, 100 Kohm, 257 Steps, Single, Msop | Newark Electronics |
Digital Potentiometer ICs Sngl 8B NV I2C Rheo | Future Electronics |
Digital Potentiometer 256POS 100k Ohm Single 8-Pin MSOP Tube | Avnet America |
MCP4562-104E/MS, Digi Potentiometer 100kOhm 257-Pos Linear Serial-I2C 8-Pin MSOP | Microchip Technology Inc. MCP4562-104E/MS | RS Americas |
IC, DGTL POT, 100K, 256TAPS, 8-MSOP | Farnell |
Where can I find additional details, specifications and documents for a MCP4562-104E/MS?
Additional datasheets, footprints and schematics for MCP4562-104E/MS are listed on our Part Details page. You can also find images and similar parts to MCP4562-104E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4562-104E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4562-104E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4562-104E/MS fall under?
The MCP4562-104E/MS is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4562-104E/MS when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4562-104E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4562-104E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4562-104E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP4562-104E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4562-104E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP4562-104E/MS?
You can fill out our help required form which you can use to request a quote for MCP4562-104E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.