Status: | Active |
---|---|
Series: | mcp4461 |
RoHS: | Compliant |
Prices starting from US$1.35
Quad Resistor Network |
Potentiometer or Rheostat configuration options |
8-bit: 256 Resistors (257 Taps) |
5kΩ |
10kΩ |
50kΩ |
100kΩ |
Zero-scale to Full-scale Wiper Operation |
Low Wiper Resistance – 75Ω typical |
Absolute (Rheostat) – 50 ppm typical (0°-70°C) |
Ratiometric (Potentiometer) – 15 ppm typical |
Automatic Recall of Saved Wiper Setting |
WiperLock™ Technology |
100 kHz |
400 kHz |
3.4 MHz |
High-Speed Read/Write to wiper |
Read/Write to EEPROM |
Write Protect to be enabled/disable |
WiperLock to be enabled/disabled |
Resistor Network Terminal Disconnect Feature via Terminal Control (TCON) Register |
Reset Input Pin |
Hardware Write Protect (WP) Control pin |
Software Write Protect (WP) Configuration bit |
Brown-out Reset Protection – 1.5V typical |
Serial Interface Inactive Current – 2.5 uA typical |
High-Voltage Tolerant Digital Inputs Up to 12.5V |
Supports Split Rail Applications |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V - Device Operation |
Wide Bandwidth (-3 dB) Operation – 2 MHz typical for 5.0Ω Device |
Extended Temperature Range (-40°C to +125°C) |
Package Types: 4x4 QFN-20 and TSSOP-20 |
AEC-Q100 Grade 1 quarlified |
Resolution (Number of Taps) | 257 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 20 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Data Sheets |
---|
MCP444X Data Sheet |
Brochures |
---|
Analog and Interface Product Selector Guide |
Analog Solutions for Automotive Applications Design Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
Implementing a 10-Bit Digi Pot Using a Quad 8-Bit Digi Pot |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
7/8 Bit Quad I2C Digital Potentiometer | Microchip Technology |
Digital Potentiometer, 5Kohm, 257Steps, Quad, Qfn-20 | Newark Electronics |
MCP4461 Series Quad 8-Bit 257 Step I2C 5 kOhm Non Volatile Digital POT-QFN-20 | Future Electronics |
Digital Potentiometer 256POS 5k Ohm Quad 20-Pin QFN EP Tube | Avnet America |
Digital Potentiometer, ICs 5k I2C Quad Ch 8bit Nonvolatile Memory | Microchip Technology Inc. MCP4461-502E/ML | RS Americas |
IC, DGTL, POT, 257TAPS, 5K, 20QFN | Farnell |
Where can I find additional details, specifications and documents for a MCP4461-502E/ML?
Additional datasheets, footprints and schematics for MCP4461-502E/ML are listed on our Part Details page. You can also find images and similar parts to MCP4461-502E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4461-502E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4461-502E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4461-502E/ML fall under?
The MCP4461-502E/ML is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4461-502E/ML when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4461-502E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4461-502E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4461-502E/ML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP4461-502E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4461-502E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP4461-502E/ML?
You can fill out our help required form which you can use to request a quote for MCP4461-502E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.