Status: | Active |
---|---|
Series: | mcp4432 |
RoHS: | Compliant |
Quad Resistor Network |
Potentiometer or Rheostat configuration options |
7-bit – 128 Resistors (129 Taps) |
5kΩ |
10kΩ |
50kΩ |
100kΩ |
Zero-scale to Full-scale Wiper Operation |
Low Wiper Resistance – 75Ω typical |
Absolute (Rheostat) – 50 ppm typical (0°-70°C) |
Ratiometric (Potentiometer) – 15 ppm typical |
100 kHz |
400 kHz |
3.4 MHz |
Serial Protocol Allows High-Speed Read/Write to Wiper |
Resistor Network Terminal Disconnect Feature via Terminal Control (TCON) Register |
Reset Input Pin |
Brown-out Reset Protection – 1.5V typical |
Serial Interface Inactive Current – 2.5 uA typical |
High-Voltage Tolerant Digital Inputs Up to 12.5V |
Supports Split Rail Applications |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V - Device Operation |
Wide Bandwidth (-3 dB) Operation – 2 MHz typical for 5.0Ω Device |
Extended Temperature Range (-40°C to +125°C) |
Package Types: 4x4 QFN-20, TSSOP-20 |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (96) |
Data Sheets |
---|
MCP4432 Data Sheet |
Supporting Collateral |
---|
Digital Potentiometer Cross Reference Guide |
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
7/8 Bit Quad I2C Digital Potentiometer | Microchip Technology |
5K, I2C, Quad Channel Rheo, 7-Bit, Volatile Memory, Tssop 14 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip MCP4432-502E/ST | Newark Electronics |
Digital Potentiometer 128POS 5KOhm Quad 14-Pin TSSOP Tube | Avnet America |
5k, I2C,. quad channel Rheo, 7-bit, volatile memory, TSSOP | Microchip Technology Inc. MCP4432-502E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP4432-502E/ST?
Additional datasheets, footprints and schematics for MCP4432-502E/ST are listed on our Part Details page. You can also find images and similar parts to MCP4432-502E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4432-502E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4432-502E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4432-502E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4432-502E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4432-502E/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP4432-502E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4432-502E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP4432-502E/ST?
You can fill out our help required form which you can use to request a quote for MCP4432-502E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.