Status: | Active |
---|---|
Series: | mcp4351 |
RoHS: | Compliant |
Quad Resistor Network |
Potentiometer or Rheostat Configuration Options |
8-bit: 256 Resistors (257 Taps) |
5kΩ |
10kΩ |
50kΩ |
100kΩ |
Zero Scale to Full Scale Wiper Operation |
Low Wiper Resistance: 75 Ω (typical) |
Absolute (Rheostat): 50 ppm typical (0°C to 70°C) |
Ratiometric (Potentiometer): 15 ppm typical |
High-Speed Read/Writes to wiper registers |
Resistor Network Terminal Disconnect Feature via Terminal Control (TCON) Register |
Reset Input Pin |
Brown-out Reset Protection (1.5V typical) |
Serial Interface Inactive Current (2.5 µA typical) |
High-Voltage Tolerant Digital Inputs: Up to 12.5V |
Supports Split Rail Applications |
2.7V to 5.5V – Device Characteristics Specified |
1.8V to 5.5V – Device Operation |
Wide Bandwidth (-3 dB) Operation: 2 MHz (typical) for 5.0 kΩ device |
Extended Temperature Range (-40°C to +125°C) |
AEC-Q100 Grade 1 quarlified |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 20 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Brochures |
---|
Analog Solutions for Automotive Applications Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
Implementing a 10-Bit Digi Pot Using a Quad 8-Bit Digi Pot |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
10K, Spi, Quad Channel, 8-Bit, Volatile Memory 20 Qfn 4X4X0.9Mm Tube Rohs Compliant: Yes |Microchip MCP4351-103E/ML | Newark Electronics |
Digital Potentiometer 256POS 10k Ohm Quad 20-Pin QFN EP Tube | Avnet America |
7/8 BIT DIGI POT WITH SPI AND EEPROM | Microchip Technology |
Dig Pot | RS Americas |
Where can I find additional details, specifications and documents for a MCP4351-103E/ML?
Additional datasheets, footprints and schematics for MCP4351-103E/ML are listed on our Part Details page. You can also find images and similar parts to MCP4351-103E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4351-103E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4351-103E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4351-103E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4351-103E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4351-103E/ML have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Avnet Silica have stock available or on a lead time for MCP4351-103E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4351-103E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP4351-103E/ML?
You can fill out our help required form which you can use to request a quote for MCP4351-103E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.