Status: | Active |
---|---|
Series: | mcp4332 |
RoHS: | Compliant |
Quad Resistor Network |
Potentiometer or Rheostat configuration options |
7-bit: 128 Resistors (129 Steps) |
5kΩ |
10kΩ |
50kΩ |
100kΩ |
Zero-Scale to Full-Scale Wiper operation |
Low Wiper Resistance: 75Ω (typical) |
Absolute (Rheostat): 50 ppm typical(0°C to 70°C) |
Ratiometric (Potentiometer): 15 ppm typical |
Resistor Network Terminal Disconnect Feature via Terminal Control (TCON) Register |
Reset input pin |
2.7V to 5.5V - Device Characteristics Specified |
1.8V to 5.5V |
Device Operation |
2 MHz (typical) for 5.0 kΩ device |
Extended temperature range (-40°C to +125°C) |
AEC-Q100 Grade 1 quarlified |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Application Notes |
---|
AN1316 - Using Digital Potentiometers for Programmable Amplifier Gain |
Code Examples |
---|
DigiPots Sample Code Files |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
10K, Spi, Quad Channel, 7-Bit, Volatile Memory 14 Tssop 4.4Mm T/R Rohs Compliant: Yes |Microchip MCP4332T-103E/ST | Newark Electronics |
Digital Potentiometer 128POS 10KOhm Quad 14-Pin TSSOP T/R | Avnet America |
7/8 BIT DIGI POT WITH SPI AND EEPROM | Microchip Technology |
10k, SPI, quad channel, 7-bit, volatile memory | Microchip Technology Inc. MCP4332T-103E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP4332T-103E/ST?
Additional datasheets, footprints and schematics for MCP4332T-103E/ST are listed on our Part Details page. You can also find images and similar parts to MCP4332T-103E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4332T-103E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4332T-103E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4332T-103E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4332T-103E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4332T-103E/ST have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP4332T-103E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4332T-103E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP4332T-103E/ST?
You can fill out our help required form which you can use to request a quote for MCP4332T-103E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.