Status: | Active |
---|---|
Series: | mcp4261 |
RoHS: | Compliant |
8-bit: 256 Resistors with Taps to VSS and VDD |
SPI compatible interace |
Automatic Recall of Potentiometer Wiper Settings |
Resistance Values: 5kΩ, 10kΩ, 50kΩ,100kΩ |
Absolute (Rheostat): <100 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 100Ω (typ.) |
WiperLockâ„¢ Technology to Secure the EEPROM |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 2.7V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 257 |
---|---|
Resistance (ohms) k | 10,100,5,50 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Brochures |
---|
Signal Chain Design Guide |
Analog Solutions for Automotive Applications Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
Implementing a 10-Bit Digi Pot Using a Quad 8-Bit Digi Pot |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
DUAL POTENTIOMETERS | Microchip Technology |
MCP4261 Series Dual 257 Step 5 kOhm Volatile Digital Potentiometer - TSSOP-14 | Future Electronics |
Digital Potentiometer 256POS 5k Ohm Dual 14-Pin TSSOP T/R | Avnet America |
Digital Potentiometer, ICs Dual 7B NV SPI POT | Microchip Technology Inc. MCP4261T-502E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP4261T-502E/ST?
Additional datasheets, footprints and schematics for MCP4261T-502E/ST are listed on our Part Details page. You can also find images and similar parts to MCP4261T-502E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4261T-502E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4261T-502E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4261T-502E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4261T-502E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4261T-502E/ST have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP4261T-502E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4261T-502E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP4261T-502E/ST?
You can fill out our help required form which you can use to request a quote for MCP4261T-502E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.