Status: | Active |
---|---|
Series: | mcp4242 |
RoHS: | Compliant |
Prices starting from US$0.76
7-bit:128 Resistors with Taps to VSS and VDD |
SPI compatible interace |
Automatic Recall of Potentiometer Wiper Settings |
Resistance Values: 5kΩ, 10kΩ, 50kΩ,100kΩ |
Absolute (Rheostat): <100 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 100Ω (typ.) li>WiperLock™ Technology to Secure the EEPROM |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 2.7V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.06 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
DUAL 7 BIT, NON VOLATILE LINEAR RHEO W/SPI | Microchip Technology |
Digital Potentiometer, 5Kohm, 129Step, Dual, Msop10 | Newark Electronics |
Digital Potentiometer 128POS 5k Ohm Dual 10-Pin MSOP Tube | Avnet America |
Digital Potentiometer, ICs Dual 7B NV SPI Rheo | Microchip Technology Inc. MCP4242-502E/UN | RS Americas |
IC, DGTL POT, DL, 5K, 2CH, 10-MSOP | element14 |
Where can I find additional details, specifications and documents for a MCP4242-502E/UN?
Additional datasheets, footprints and schematics for MCP4242-502E/UN are listed on our Part Details page. You can also find images and similar parts to MCP4242-502E/UN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4242-502E/UN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4242-502E/UN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4242-502E/UN fall under?
The MCP4242-502E/UN is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4242-502E/UN when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4242-502E/UN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4242-502E/UN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4242-502E/UN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MCP4242-502E/UN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4242-502E/UN often in real-time on the comparison pages.
What if I can't find stock of MCP4242-502E/UN?
You can fill out our help required form which you can use to request a quote for MCP4242-502E/UN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.