Status: | Active |
---|---|
Series: | mcp4242 |
RoHS: | Compliant |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.08
|
257
in stock
|
Buy Now | |
Microchip Technology
from US$1.01
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
257
in stock
|
Buy Now | |
element14
from US$1.13
|
257
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$1.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
7-bit:128 Resistors with Taps to VSS and VDD |
SPI compatible interace |
Automatic Recall of Potentiometer Wiper Settings |
Resistance Values: 5kΩ, 10kΩ, 50kΩ,100kΩ |
Absolute (Rheostat): <100 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 100Ω (typ.) li>WiperLock™ Technology to Secure the EEPROM |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 2.7V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 5, 10, 50, 100 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.06 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
DUAL 7 BIT, NON VOLATILE LINEAR RHWO W/SPI | Microchip Technology |
Non Volatile Digital Potentiometer, 10 Kohm, Dual, Serial, Spi, Linear, 20%, 2.7 V Rohs Compliant: Yes |Microchip MCP4242-103E/UN | Newark Electronics |
IC, DPOT, 5.5V, 10KR, 10 MSOP, SPI | element14 |
Digital Potentiometer 128POS 10k Ohm Dual 10-Pin MSOP Tube | Avnet America |
IC, DIGITAL POT. | RS Americas |
Where can I find additional details, specifications and documents for a MCP4242-103E/UN?
Additional datasheets, footprints and schematics for MCP4242-103E/UN are listed on our Part Details page. You can also find images and similar parts to MCP4242-103E/UN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4242-103E/UN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4242-103E/UN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4242-103E/UN fall under?
The MCP4242-103E/UN is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4242-103E/UN when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4242-103E/UN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4242-103E/UN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4242-103E/UN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MCP4242-103E/UN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4242-103E/UN often in real-time on the comparison pages.
What if I can't find stock of MCP4242-103E/UN?
You can fill out our help required form which you can use to request a quote for MCP4242-103E/UN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.