Status: | Active |
---|---|
Series: | mcp4141 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.77
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$1.07
|
-
|
Buy Now | |
RS Americas
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
7-bit: 128 Resistors with Taps to VSS and VDD |
SPI compatible interace |
Automatic Recall of Potentiometer Wiper Settings |
Resistance Values: 5kΩ, 5kΩ, 10kΩ, 50kΩ,100kΩ |
Absolute (Rheostat): <100 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 100Ω (typ.) |
WiperLockâ„¢ Technology to Secure the EEPROM |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 2.7V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 129 |
---|---|
Resistance (ohms) k | 10,100,5,50 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Brochures |
---|
Signal Chain Design Guide |
Analog Solutions for Automotive Applications Design Guide |
Automotive Recommended Product Selector Guide |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
Implementing a 10-Bit Digi Pot Using a Quad 8-Bit Digi Pot |
User Guides |
---|
MCP42XX PICtail Plus Daughter Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
SINGLE 7-BIT, NON-VOLATILE LINEAR POT W/SPI | Microchip Technology |
Digital Potentiometer, 100Kohm, 129Step, Single, Soic8 | Newark Electronics |
Digital Potentiometer ICs Digital Pot 128 step SPI Sngl Ch | Future Electronics |
Digital Potentiometer 128POS 100k Ohm Single 8-Pin SOIC N Tube | Avnet America |
Digital Potentiometer, ICs Digital Pot 128 step SPI Sngl Ch | Microchip Technology Inc. MCP4141-104E/SN | RS Americas |
DGTL POT, SNGL, 100K, SPI, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a MCP4141-104E/SN?
Additional datasheets, footprints and schematics for MCP4141-104E/SN are listed on our Part Details page. You can also find images and similar parts to MCP4141-104E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4141-104E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4141-104E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4141-104E/SN fall under?
The MCP4141-104E/SN is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4141-104E/SN when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4141-104E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4141-104E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4141-104E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP4141-104E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4141-104E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP4141-104E/SN?
You can fill out our help required form which you can use to request a quote for MCP4141-104E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.