Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.87
|
No stock
|
Buy Now | |
Microchip Technology
from US$31.61
|
16
in stock
|
Buy Now | |
Newark Electronics
from US$32.87
|
-
|
Buy Now | |
Future Electronics
from US$33.98
|
-
|
Buy Now | |
Avnet America
from US$31.61
|
-
|
Buy Now | |
RS Americas
from US$61.64
|
-
|
Buy Now | |
Richardson RFPD
from US$34.44
|
-
|
Buy Now | |
element14
from US$33.25
|
-
|
Buy Now | |
Farnell
from US$31.54
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP4021 MCP4022 MCP4023 MCP4024 |
Kit Application Type | Power Management |
Application Sub Type | Digital Potentiometer |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Eval Board MCP4021-103/OT PIC10F206-I/OT One Blank PCB User's Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 402 |
Development Tool Type | Evaluation Board |
Features | MCP4021-103E/SN Configured as a "Windowed" Potentiometer PIC10F206-I/OT with Firmware |
Kit Features | MCP4021/4022/4023/4024 Support Unpopulated PCB for Rapid Prototyping of MCP402X Application |
Supported Devices | MCP4021 MCP4022 MCP4023 MCP4024 |
Type | Evaluation Board |
MCP402X Non-Volatile Digital Potentiometer Evaluation Board | Microchip Technology |
MCP402X Non Vol Digital Pot Eval Board | RS |
Mcp402X, Digital Pot, Eval Board | Newark Electronics |
MCP402XEV Digital Potentiometer Evaluation Board | Future Electronics |
MCP402X NON-VOLATILE DIGITAL POTENTIOMETER EVALUATION BOARD | Microchip Technology Inc. MCP402XEV | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
MCP402X, DIGITAL POT, EVAL BOARD | element14 |
Where can I find additional details, specifications and documents for a MCP402XEV?
Additional datasheets, footprints and schematics for MCP402XEV are listed on our Part Details page. You can also find images and similar parts to MCP402XEV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP402XEV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP402XEV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP402XEV fall under?
The MCP402XEV is listed under Development Boards Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - DAC.
Can I view similar or alternative parts?
You can view similar parts to MCP402XEV when available in the Data Conversion Development Kits - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP402XEV you can contact the distributor directly for product support, shipping queries etc.
Is the MCP402XEV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP402XEV have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP402XEV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP402XEV often in real-time on the comparison pages.
What if I can't find stock of MCP402XEV?
You can fill out our help required form which you can use to request a quote for MCP402XEV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.