Status: | Active |
---|---|
Series: | mcp4024 |
RoHS: | Compliant |
Prices starting from US$0.57
NonVolatile Digital Potentiometer in SOT-23 packages |
64 Taps: 63 Resistors with Taps to VSS and VDD |
Simple Up/Down (U/D) Protocol |
Automatic Recall of Potentiometer Wiper Settings |
Resistance Values: 2kO, 5kO, 10kO, 50kO |
Absolute (Rheostat): <100 ppm (typ.) |
Ratiometric (Potentiometer): <10 ppm (typ.) |
Low Wiper Resistance: 70Ω (typ.) |
WiperLock™ Technology to Secure the EEPROM |
Low-Power Operation: 1µA Max Static Current |
Wide Operating Voltage: 2.7V to 5.5V |
Extended Temperature Range: -40°C to +125°C |
Resolution (Number of Taps) | 64 |
---|---|
Resistance (ohms) k | 10,2.1,5,50 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP4021/2/3/4 Data Sheet |
Supporting Collateral |
---|
Digital Potentiometer Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
5k, U/D single, 6-bit NV, Rheostat | Microchip Technology |
Ic,digital Potentiometer,cmos,tsop,5Pin,plastic Rohs Compliant: Yes |Microchip MCP4024T-502E/OT | Newark Electronics |
Digital Potentiometer 64POS 5k Ohm Single 5-Pin SOT-23 T/R | Avnet America |
Rheostat 5k, 64-step up/down, NV, SOT23-5 | Microchip Technology Inc. MCP4024T-502E/OT | RS Americas |
POTENTIOMETER, DIGITAL, 5K, 5SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MCP4024T-502E/OT?
Additional datasheets, footprints and schematics for MCP4024T-502E/OT are listed on our Part Details page. You can also find images and similar parts to MCP4024T-502E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP4024T-502E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP4024T-502E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP4024T-502E/OT fall under?
The MCP4024T-502E/OT is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to MCP4024T-502E/OT when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP4024T-502E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP4024T-502E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP4024T-502E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MCP4024T-502E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP4024T-502E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP4024T-502E/OT?
You can fill out our help required form which you can use to request a quote for MCP4024T-502E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.