Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST |
Switch Type | - |
External Height | 93mm |
External Width | 89mm |
External Depth | 59.5mm |
No. of Contacts | 1 Contact, 1Contacts |
Colour | Yellow |
External Length / Height | 93mm |
Size | 93mm x 89mm x 59.5mm |
Call Point, Spco, Yellow | Newark Electronics |
CALL POINT, SPCO, YELLOW | element14 |
Where can I find additional details, specifications and documents for a MCP3A-Y000SG-11?
Additional datasheets, footprints and schematics for MCP3A-Y000SG-11 are listed on our Part Details page. You can also find images and similar parts to MCP3A-Y000SG-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3A-Y000SG-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3A-Y000SG-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3A-Y000SG-11 fall under?
The MCP3A-Y000SG-11 is listed under Security & CCTV > Fire Safety > Miscellaneous Alarm Switches.
Can I view similar or alternative parts?
You can view similar parts to MCP3A-Y000SG-11 when available in the Miscellaneous Alarm Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3A-Y000SG-11 you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3A-Y000SG-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP3A-Y000SG-11 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP3A-Y000SG-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3A-Y000SG-11 often in real-time on the comparison pages.
What if I can't find stock of MCP3A-Y000SG-11?
You can fill out our help required form which you can use to request a quote for MCP3A-Y000SG-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.