Status: | Active |
---|---|
Series: | MCP3914 |
RoHS: | Compliant |
Prices starting from US$4.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.18
|
6,481
in stock
|
Buy Now | |
Microchip Technology
from US$4.89
|
49,500
in stock
|
Buy Now | |
Newark Electronics
from US$5.44
|
6,481
in stock
|
Buy Now | |
element14
from US$5.49
|
6,481
in stock
|
Buy Now | |
Future Electronics
from US$5.53
|
-
|
Buy Now | |
Avnet America
from US$6.75
|
-
|
Buy Now | |
RS Americas
from US$5.74
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Eight Simultaneous Sampling 24-bit Delta-Sigma ADCs |
94.5 dB SINAD, -107 dBc Total Harmonic Distortion (THD) (up to 35th Harmonic), 112 dBFS SFDR for Each Channel |
Enables 0.1% Typical Active Power Measurement Error over a 10,000:1 Dynamic Range |
Advanced Security Features: - 16-bit Cyclic Redundancy Check (CRC) checksum - 16-bit CRC checksum and interrupt alert for register map configuration - Register map lock with 8-bit secure key |
Programmable Data Rate up to 125 ksps |
Oversampling Ratio up to 4096 |
Ultra-Low Power Shutdown Mode with < 10 µA |
-122 dB Crosstalk between Channels |
Differential Voltage Reference Input Pins |
High Gain Programmable-Gain Amplifier (PGA) on Each Channel (up to 32 V/V) |
Phase Delay Compensation with 1 µs Time Resolution |
Separate Data Ready Pin for Easy Synchronization |
Individual 24-bit Digital Offset and Gain Error Correction for Each Channel |
High-Speed 20 MHz Serial Peripheral Interface (SPI) with Mode 0,0 and 1,1 Compatibility |
Continuous Read/Write Modes for Minimum Communication Time |
Available in a 40-lead UQFN Package |
AEC-Q100 Grade 1 |
Input Channels | 8 |
---|---|
Resolution | 24 |
Pins | Packaging | 40 | UQFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0425 |
Shipping Weight (kg) | 0.16697 |
Lead Count | 40 |
Package Type | UQFN |
Package Width or Size | 5x5x0.5mm |
Soldering Composition | Matte Tin |
3V Eight-Channel Analog Front End, SPI Interface | Microchip Technology |
Afe, 8 Ch, 24Bit, Spi, 3.6V Rohs Compliant: Yes |Microchip MCP3914A1T-E/MV | Newark Electronics |
AFE, 8 CH, 24BIT, SPI, 3.6V | element14 |
3V Eight-Channel Analog Front End, SPI Interface. ENERGY MEASUREMENT ICS. | Future Electronics |
AFE General Purpose 8ADC 24-Bit 3.3V 40-Pin UQFN EP T/R | Avnet America |
Eight Channel Energy Meter Front End 3V, SPI Interface | Microchip Technology Inc. MCP3914A1T-E/MV | RS Americas |
Where can I find additional details, specifications and documents for a MCP3914A1T-E/MV?
Additional datasheets, footprints and schematics for MCP3914A1T-E/MV are listed on our Part Details page. You can also find images and similar parts to MCP3914A1T-E/MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3914A1T-E/MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3914A1T-E/MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3914A1T-E/MV fall under?
The MCP3914A1T-E/MV is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MCP3914A1T-E/MV when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3914A1T-E/MV you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3914A1T-E/MV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3914A1T-E/MV have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP3914A1T-E/MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3914A1T-E/MV often in real-time on the comparison pages.
What if I can't find stock of MCP3914A1T-E/MV?
You can fill out our help required form which you can use to request a quote for MCP3914A1T-E/MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.