Status: | Active |
---|---|
Series: | MCP3910 |
RoHS: | Compliant |
Prices starting from US$1.71
Two Simultaneous Sampling 16/24-bit Resolution Delta-Sigma A/D Converters |
Flexible serial interface that includes both SPI and a simple 2-wire interface ideal for polyphase shunt energy meters |
2.7V - 3.6V AVDD, DVDD |
93.5 dB SINAD, -107 dBc THD, 112 dBFS SFDR |
Programmable Data Rate up to 125 ksps- 4 MHz Maximum Sampling Frequency |
Oversampling Ratio up to 4096 |
Ultra Low Power Shutdown Mode with <2 µA |
-122 dB Crosstalk between the Two Channels |
Low Drift 1.2V Internal Voltage Reference: 9 ppm/°C |
Differential Voltage Reference Input Pins |
High Gain PGA on Each Channel (up to 32V/V) |
Phase Delay Compensation with 1 µs Time Resolution |
Separate Modulator Output Pins for Each Channel |
Separate Data Ready Pin for Easy Synchronization |
Individual 24-bit Digital Offset and Gain Error Correction for Each Channel |
High-Speed 20 MHz SPI Interface with Mode 0,0 and 1,1 Compatibility |
Continuous Read/Write Modes for Minimum Communication |
Low Power Consumption |
Available in Small 20-lead QFN and SSOP Packages |
Specifications valid down to -45°C operation |
AEC-Q100 Grade 1 |
Input Channels | 2 |
---|---|
Resolution | 24 |
Pins | Packaging | 20 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.212121 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
3V Two-Channel Analog Front End, SPI/2-Wire Interface | Microchip Technology |
Two Channel Energy Meter Front End 3V, Spi/2-Wire Interface 20 Qfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip MCP3910A1T-E/ML | Newark Electronics |
3V Two-Channel Analog Front End | Future Electronics |
AFE 2ADC 24-Bit 3V 20-Pin QFN EP T/R | Avnet America |
Two Channel Energy Meter Front End 3V, SPI/2-wire Interface | Microchip Technology Inc. MCP3910A1T-E/ML | RS Americas |
Where can I find additional details, specifications and documents for a MCP3910A1T-E/ML?
Additional datasheets, footprints and schematics for MCP3910A1T-E/ML are listed on our Part Details page. You can also find images and similar parts to MCP3910A1T-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3910A1T-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3910A1T-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3910A1T-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3910A1T-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3910A1T-E/ML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP3910A1T-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3910A1T-E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP3910A1T-E/ML?
You can fill out our help required form which you can use to request a quote for MCP3910A1T-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.