Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$46.51
|
No stock
|
Buy Now | |
Microchip Technology
from US$150.52
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$156.54
|
-
|
Buy Now | |
Future Electronics
from US$161.86
|
-
|
Buy Now | |
Avnet America
from US$150.52
|
-
|
Buy Now | |
RS Americas
from US$287.10
|
-
|
Buy Now | |
Richardson RFPD
from US$164.03
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC18F PIC24F dsPIC33F |
No. of Bits | 24bit |
Sample Rate | - |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | PIC |
Core Sub-Architecture | PIC18 PIC24 dsPIC33 |
Features | Dual Output Display Using Serial Communication System and ADC Performance Analysis |
Kit Features | System and ADC Performance Analysis Robust Hardware Design Low Noise Evaluation |
Silicon Family Name | PIC18FxxJxx |
Type | Evaluation Board |
MCP3901 Eval Board for 16-bit MCU | Microchip Technology |
Pic24H, Pic24F, Dspic33F, Adc, Evaluation Board | Newark Electronics |
EVAL BOARD | Future Electronics |
MCP3901 Dual Channel Analog-to-Digital Converter Evaluation Board | Avnet America |
MCP3901EV-MCU16,24-bitADC Evaluation Board For MCP3901 For Explorer 16 | Microchip Technology Inc. MCP3901EV-MCU16 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
PIC24H, MCP3901, ADC, EVAL BOARD | Farnell |
Where can I find additional details, specifications and documents for a MCP3901EV-MCU16?
Additional datasheets, footprints and schematics for MCP3901EV-MCU16 are listed on our Part Details page. You can also find images and similar parts to MCP3901EV-MCU16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3901EV-MCU16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3901EV-MCU16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3901EV-MCU16 fall under?
The MCP3901EV-MCU16 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP3901EV-MCU16 when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3901EV-MCU16 you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3901EV-MCU16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP3901EV-MCU16 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP3901EV-MCU16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3901EV-MCU16 often in real-time on the comparison pages.
What if I can't find stock of MCP3901EV-MCU16?
You can fill out our help required form which you can use to request a quote for MCP3901EV-MCU16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.