Status: | Active |
---|---|
Series: | MCP3551 |
RoHS: | Compliant |
Prices starting from US$2.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.83
|
1,242
in stock
|
Buy Now | |
Microchip Technology
from US$2.80
|
3,374
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
1,278
in stock
|
Buy Now | |
element14
from US$4.29
|
1,278
in stock
|
Buy Now | |
Farnell
from US$4.10
|
1,278
in stock
|
Buy Now | |
Chip One Stop
from US$3.42
|
98
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
-
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$3.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
22-bit ADC with automatic internal offset and gain calibration |
Low output noise 2.5 µVrms |
3 µV offset error |
2 ppm typical full-scale error |
6 ppm maximum INL error |
Total unadjusted error less than 10 ppm |
Sample rate 13.75 sps |
No digital filter settling time, single command conversions through 3-wire SPIâ„¢ interface |
100 µA typical (VDD = 2.7V) |
120 µA typical (VDD = 5.0V) |
8-pin MSOP and SOIC packages |
Differential inputs with VSS to VDD common mode range |
2.7V to 5.5V single supply operation |
Extended temperature range: -40°C to +125°C |
Recommended for Automotive Designs (Q100) |
Input Channels | 1 |
---|---|
Resolution | 22 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP3550/MCP3551/MCP3553 Data Sheet |
User Guides |
---|
MCP3551 22-Bit Delta-Sigma ADC PICtail Demo Board User's Guide |
MCP355X Tiny Application Sensor Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
15 HZ 90DB REJECTION BTW 49 & 61 HZ (PRODUCT DIE) | Microchip Technology |
Adc, 22Bit, 13.75Sps, , Msop-8 | Newark Electronics |
22BIT ADC, DELTA-SIGMA 1CH, 3551 | element14 |
22-bit delta-sigma ADC, 1-channel, SPI | RS |
Single Channel SPI Interface 5.5 V 14 bps 22-Bit A/D Converter - MSOP-8 | Future Electronics |
ADC Single Delta-Sigma 14sps 21.9-bit Serial 8-Pin MSOP Tube | Avnet America |
Microchip MCP3551-E/MS, 22 bit Serial ADC, Differential Input, 8-Pin MSOP | Microchip Technology Inc. MCP3551-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP3551-E/MS?
Additional datasheets, footprints and schematics for MCP3551-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP3551-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3551-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3551-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3551-E/MS fall under?
The MCP3551-E/MS is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3551-E/MS when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3551-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3551-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP3551-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP3551-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3551-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP3551-E/MS?
You can fill out our help required form which you can use to request a quote for MCP3551-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.