Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$76.92
|
No stock
|
Buy Now | |
Microchip Technology
from US$69.56
|
9
in stock
|
Buy Now | |
Rapid Electronics
from US$90.51
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$87.80
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$77.26
|
-
|
Buy Now | |
Future Electronics
from US$73.04
|
-
|
Buy Now | |
RS Americas
from US$134.17
|
-
|
Buy Now | |
Richardson RFPD
from US$75.79
|
-
|
Buy Now | |
element14
from US$74.67
|
-
|
Buy Now | |
Farnell
from US$36.33
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | PIC18F |
Kit Application Type | Data Converter |
Application Sub Type | ADC |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | PIC18F4xxx |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 3551 |
Development Tool Type | Demonstration Board |
Features | Onboard PIC18F4550 with USB for Dataview Communication USB Interface for Connecting to a PC |
Kit Contents Descriptive | One MCP3551 PICtail Demo Board DataView software for viewing the performance of the MCP3551 MCP3550/1/3 Data Sheet (electronic version on CD) MCP3551 PICtail Demo Board User's Guide (electronic version on CD) |
Kit Features | Demonstrating the Capabilities of MCP3551 USB Interface On-board PIC18F4550 MCU |
Supported Devices | MCP3551 |
Type | Demonstration Board |
MCP3551 Delta Sigma ADC Demo Board | Microchip Technology |
BOARD DEMO FOR MCP3551 | Rapid Electronics |
Delta Sigma ADC Demo Board | RS |
Microchip Product Rohs Compliant: Yes |Microchip MCP3551DM-PCTL | Newark Electronics |
MCP3551 Delta Sigma ADC Evaluation Board | Future Electronics |
Delta Sigma ADC Demo Board | Microchip Technology Inc. MCP3551DM-PCTL | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
MCP3551, 4550, ADC, DEMO BOARD | element14 |
MCP3551 DeltaSigma ADC Demo Board | Avnet Silica |
Where can I find additional details, specifications and documents for a MCP3551DM-PCTL?
Additional datasheets, footprints and schematics for MCP3551DM-PCTL are listed on our Part Details page. You can also find images and similar parts to MCP3551DM-PCTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP3551DM-PCTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP3551DM-PCTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP3551DM-PCTL fall under?
The MCP3551DM-PCTL is listed under Development Boards Evaluation Tools > Data Conversion Development Kits > Data Conversion Development Kits - ADC.
Can I view similar or alternative parts?
You can view similar parts to MCP3551DM-PCTL when available in the Data Conversion Development Kits - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP3551DM-PCTL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP3551DM-PCTL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP3551DM-PCTL have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for MCP3551DM-PCTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP3551DM-PCTL often in real-time on the comparison pages.
What if I can't find stock of MCP3551DM-PCTL?
You can fill out our help required form which you can use to request a quote for MCP3551DM-PCTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.